EN
  • EN
  • DE

UT6402G-AE3-R

Part No UT6402G-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278572-UT6402G-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT6402G-AE3-R CAD Model

Description

The UT6402G-AE3-R is a P-Channel MOSFET from UTC (Unisonic Technologies Co., Ltd.). It is designed for power management applications, offering efficient switching and low on-resistance. This MOSFET is commonly used in DC-DC converters, load switches, and power management circuits in various electronic devices.

Applications:

  • DC-DC Converters: Used as a switching element in DC-DC converters for efficient voltage regulation.
  • Load Switches: Employed for controlling power to various components or circuits.
  • Power Management: Utilized in power management systems to optimize energy usage.
  • Battery Management: Found in battery management systems for charging and discharging control.

Features:

  • Low On-Resistance: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Logic Level Gate Drive: Allows direct control from low-voltage logic circuits.
  • Lead (Pb)-free and Halogen-free: Complies with environmental standards.

Benefits:

  • Improved Efficiency: Reduces power consumption and heat generation.
  • Enhanced Performance: Provides reliable switching and control.
  • Simplified Design: Allows easy integration with logic-level control circuits.
  • Environmentally Friendly: Meets regulatory requirements for hazardous substances.

Additional Details:

The UT6402G-AE3-R is a P-Channel MOSFET with a drain-source voltage rating of -20V and a continuous drain current of approximately -3.8A. The on-resistance (RDS(on)) is typically low, contributing to minimal power loss. The device is available in a small surface mount package, making it suitable for high-density circuit board designs. The 'AE3' likely refers to a specific package variation or production lot, and the '-R' suffix generally indicates that it is provided on tape and reel for automated assembly. This MOSFET is designed to operate over a standard industrial temperature range. It is commonly used in portable devices, battery-powered systems, and other applications where efficiency and size are critical.

Its logic-level gate drive capability allows it to be directly driven by microcontrollers and other low-voltage logic devices, simplifying circuit design and reducing the need for additional driver components. This MOSFET is an excellent choice for applications where power efficiency and compact size are paramount requirements.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess