EN
  • EN
  • DE

UTC78L05M

Part No UTC78L05M
Manufacturer UTC
Catalog Electronic Wholesale
Description LINEAR INTEGRATED CIRCUIT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer UTC
Win Source Part Number 1278629-UTC78L05M
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTC78L05M CAD Model

Description

The UTC78L05M is a three-terminal positive voltage regulator manufactured by Unisonic Technologies Co., Ltd. (UTC). This linear voltage regulator provides a stable +5V output, making it ideal for a wide range of applications where a regulated voltage source is needed. Its small size and low cost make it a popular choice for various electronic devices.

Applications:

  • Power supplies for microcontrollers and other digital logic circuits.
  • Voltage regulation in consumer electronics devices like toys, radios, and small appliances.
  • Post-regulation for switching power supplies to improve output ripple and noise.
  • Battery chargers for low-power devices.
  • Reference voltage source for analog circuits.

Features:

  • Output voltage: +5V
  • Output current: Up to 100mA
  • Internal thermal overload protection.
  • Internal short circuit current limiting.
  • No external components required.
  • Available in SOT-89 package.

Benefits:

  • Provides a stable and regulated +5V output voltage.
  • Protects the regulated circuit from over-temperature conditions.
  • Prevents damage from short circuits.
  • Simplifies circuit design and reduces component count.
  • Easy to integrate into various electronic circuits.

Additional Details:

The UTC78L05M requires minimal external components, typically just input and output capacitors to improve stability and transient response. The input voltage should be higher than the output voltage, typically around 7V to 20V, to ensure proper regulation. The regulator's dropout voltage (the minimum voltage difference between input and output for regulation) is relatively low. It is important to consider the power dissipation of the regulator, especially at higher input voltages and output currents, to ensure that it does not exceed its maximum operating temperature. Heatsinking may be required in some applications. The SOT-89 package provides good thermal performance for its size. The datasheet from UTC provides detailed electrical characteristics, application circuits, and thermal considerations.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess