EN
  • EN
  • DE

UZ1084-15-TQ2-R

Part No UZ1084-15-TQ2-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396916-UZ1084-15-TQ2-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UZ1084-15-TQ2-R CAD Model

Description

The UZ1084-15-TQ2-R is a fixed output low dropout (LDO) positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). The "-15" indicates a fixed output voltage of 1.5V. The "TQ2" likely refers to the package type (TO-263 or similar), and "-R" might indicate tape and reel packaging.

Applications

  • Logic Power Supplies: Providing a stable 1.5V supply for digital logic circuits.
  • Post Regulators for Switching Supplies: Cleaning up the output of switching power supplies to provide a precise 1.5V.
  • Microcontroller Power Supplies: Supplying power to microcontrollers requiring a 1.5V rail.
  • Embedded Systems: Used in various embedded systems requiring regulated 1.5V power.

Features

  • Fixed 1.5V Output Voltage: Provides a stable and precise 1.5V output.
  • Low Dropout Voltage: Operates with a minimal voltage difference between the input and output.
  • Current Limiting: Protects the regulator and the load from overcurrent conditions.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • TO-263 Package: Surface mount package facilitating efficient heat dissipation (assumed based on 'TQ2').

Benefits

  • Stable 1.5V Output: Ensures reliable operation of connected devices requiring a 1.5V supply.
  • High Efficiency: Low dropout voltage minimizes power loss, improving overall system efficiency.
  • Overcurrent and Thermal Protection: Enhances reliability and prevents damage to the regulator and connected devices.
  • Simplified Design: Fixed output voltage eliminates the need for external resistor networks.

Additional Details

The UZ1084-15-TQ2-R requires an input voltage slightly higher than 1.5V to operate correctly (the datasheet will specify the minimum required input voltage). A ceramic capacitor (typically 10µF or higher) is usually required at the output for stability. Because it's in a TO-263 package, proper PCB layout and thermal management are important for handling the heat generated at higher output currents. Refer to the datasheet for precise specifications regarding input voltage range, output current capability, thermal resistance, and recommended external components.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Qualcomm
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess