EN
  • EN
  • DE

UT6264PC-70

Part No UT6264PC-70
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396718-UT6264PC-70
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT6264PC-70 CAD Model

Description

The UT6264PC-70 is a 8K x 8 bit CMOS static RAM (SRAM) manufactured by UTRON. It's designed for memory applications requiring relatively fast access times. The device operates on a single 5V power supply and offers a typical access time of 70ns, making it suitable for various microprocessor-based systems. It's a commonly used SRAM component.

Applications:

  • Microcontroller-based systems: Used as program or data memory in embedded systems.
  • Data Logging: Employed in data logging applications requiring fast memory access.
  • Industrial Control Systems: Used in industrial control equipment for storing configuration data and temporary variables.
  • Instrumentation: Incorporated into instrumentation devices such as data loggers and analyzers.
  • Gaming Consoles (Older): Used as working memory in older gaming consoles and cartridges.

Features:

  • Fast Access Time: 70ns access time facilitates quick data retrieval.
  • Single 5V Power Supply: Simplifies system design and reduces component count.
  • Fully Static Operation: Requires no clock or refreshing cycles, simplifying system timing.
  • Tri-state Output: Allows for easy memory expansion and interfacing with other devices on the bus.
  • TTL Compatible Inputs and Outputs: Enables seamless integration with TTL-based systems.
  • Available in various package options: Typically offered in a 28-pin DIP package for design flexibility.

Benefits:

  • High Performance: Fast access time enables efficient system performance.
  • Simplified System Design: Single power supply and fully static operation simplify circuit design.
  • Increased Reliability: Static operation reduces the risk of data corruption.
  • Easy Integration: TTL compatibility and tri-state output facilitate seamless integration into various systems.
  • Cost-Effective Solution: Provides a balance of performance and cost for memory applications.

Additional Details:

The UT6264PC-70 features fully static operation, meaning no clocks or refresh cycles are required, simplifying system timing. The device is typically available in a 28-pin DIP package, offering flexibility in PCB layout and design. Its TTL-compatible inputs and outputs make it easy to interface with a wide range of microprocessors and digital logic circuits. The SRAM's tri-state outputs also allow for easy memory expansion, as multiple memory devices can be connected to the same bus without conflict. The 'PC' likely indicates the package type, such as a plastic DIP. The '70' in the part number indicates the 70ns access time. Its wide operating temperature range, typically -40°C to +85°C, makes it suitable for industrial environments. The device offers good data retention characteristics even at lower voltages.

You May Also Be Interested in

Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Via
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Lowest to $1.9623

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess