EN
  • EN
  • DE

UT8205AG

Part No UT8205AG
Manufacturer UTRON
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTRON
Win Source Part Number 396739-UT8205AG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT8205AG CAD Model

Description

The UT8205AG, manufactured by UTRON, is a power management integrated circuit (PMIC), commonly used as a MOSFET driver or a load switch. These types of devices are integral components in power supplies, motor control circuits, and battery management systems. It's likely to provide features such as over-voltage protection, over-current protection, and thermal shutdown to ensure safe and reliable operation. While specific voltage and current ratings are datasheet dependent, its function is to efficiently control power delivery to a load.

Applications

  • Power supplies: Used as a MOSFET driver in switching power supplies to control the switching of power transistors.
  • Motor control circuits: Drives the MOSFETs in motor control applications, enabling precise control of motor speed and torque.
  • Battery management systems (BMS): Functions as a load switch, controlling the flow of current from the battery to the load.
  • DC-DC converters: Used in DC-DC converters to switch the power transistors and regulate the output voltage.
  • LED lighting: Drives the MOSFETs in LED lighting applications to control the brightness and color of the LEDs.

Features

  • High-speed switching: Enables efficient switching of MOSFETs, reducing power losses.
  • Low on-resistance: Minimizes voltage drop across the switch, improving efficiency.
  • Over-voltage protection: Protects the IC and the load from damage due to over-voltage conditions.
  • Over-current protection: Limits the current flowing through the switch, preventing damage from over-current conditions.
  • Thermal shutdown: Disables the IC if the temperature exceeds a safe level.
  • Adjustable switching frequency: Allows for optimization of the switching frequency to meet specific application requirements.

Benefits

  • Improved efficiency: High-speed switching and low on-resistance minimize power losses, improving system efficiency.
  • Enhanced system reliability: Protection features prevent damage from common electrical faults, improving system reliability.
  • Simplified design: Integrated features reduce the number of external components required, simplifying PCB layout.
  • Precise control: Enables precise control of power delivery to the load.
  • Versatile application: Suitable for a wide range of applications requiring efficient power control.

For detailed specifications, including voltage ratings, current ratings, switching speeds, and protection thresholds, consult the UT8205AG datasheet. The package type and pinout are also important considerations for PCB design. This IC provides a reliable and efficient solution for controlling power in a variety of electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Lowest to $1.6320
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess