EN
  • EN
  • DE

AP75T10BGP

Part No AP75T10BGP
Manufacturer VBsemi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045465-AP75T10BGP
Categories OEM Parts(A-B)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP75T10BGP CAD Model

Description

The AP75T10BGP is an N-channel enhancement mode power MOSFET manufactured by VBsemi. It is designed for high-efficiency switching applications, offering a balance of low on-resistance and fast switching speed. This MOSFET is commonly used in applications such as power supplies, motor control, and DC-DC converters.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Systems
  • Uninterruptible Power Supplies (UPS)
  • Battery Management Systems (BMS)

Features

  • Low On-Resistance: Minimizes conduction losses, increasing overall efficiency.
  • Fast Switching Speed: Reduces switching losses and improves high-frequency performance.
  • Avalanche Energy Tested: Ensures robustness under inductive load switching.
  • 100% UIS Tested: Guarantees reliability under Unclamped Inductive Switching conditions.
  • Lead-Free and RoHS Compliant: Environmentally friendly and compliant with regulations.
  • TO-220 Package: Through-hole package providing good thermal dissipation.

Benefits

  • High Efficiency: Low on-resistance and fast switching contribute to high efficiency in power conversion.
  • Improved Thermal Performance: The TO-220 package facilitates efficient heat dissipation, allowing for higher power operation.
  • Enhanced Reliability: Robust design and testing ensure reliable performance in demanding applications.
  • Simplified Circuit Design: Easy to integrate into various power electronic circuits due to the standard TO-220 package.
  • Reduced Power Loss: Minimizes heat generation, leading to lower operating temperatures and longer component life.

Additional Details

The AP75T10BGP features a drain-source voltage (VDS) of 100V and a continuous drain current (ID) of 75A. It also has a gate-source voltage (VGS) of ±20V. The TO-220 package provides excellent thermal performance, enabling efficient heat dissipation. This MOSFET is suitable for a wide range of power electronic applications that require high efficiency and reliability.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Agilent(Hewlett-Packard)
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess