EN
  • EN
  • DE

APM1110NUC

Part No APM1110NUC
Manufacturer VBsemi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045680-APM1110NUC
Categories OEM Parts(A-B)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APM1110NUC CAD Model

Description

The APM1110NUC is an N-channel enhancement mode MOSFET from VBsemi. It is designed for efficient power switching and load management applications. The device features low on-resistance (RDS(on)) and gate charge, which helps to minimize power losses and improve switching performance. It is suitable for use in various DC-DC converters, load switches, and power management circuits.

Applications:

  • DC-DC Converters: Commonly used in DC-DC converters to regulate voltage levels efficiently.
  • Load Switching: Used as a load switch to control power distribution in electronic devices.
  • Power Management Circuits: Used in power management circuits for efficient power control in various electronic systems.
  • Battery Management Systems (BMS): Suitable for BMS applications in portable devices and power tools.

Features:

  • N-Channel Enhancement Mode: Simplifies drive circuitry and reduces component count.
  • Low On-Resistance (RDS(on)): Minimizes power loss and increases energy efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • Small Package Size: Allows for high-density circuit designs.
  • High Avalanche Energy: Provides robust performance and reliability.

Benefits:

  • Increased Energy Efficiency: Low RDS(on) and gate charge reduce power dissipation, leading to higher efficiency.
  • Improved Thermal Performance: Reduced power dissipation minimizes heat generation, enhancing thermal performance.
  • Simplified Circuit Design: N-channel enhancement mode simplifies gate drive, reducing components and cost.
  • Enhanced System Reliability: Robust design and high avalanche energy provide enhanced reliability and longevity.
  • Compact Solution: Small package size allows for integration in space-constrained applications.

Additional Details:

The APM1110NUC's drain-source voltage (VDS) rating is suitable for many low-voltage power applications. Its gate-source voltage (VGS) rating ensures safe and reliable operation. The device is designed to handle continuous drain current (ID) levels commonly seen in its target applications. The operating and storage temperature range is specified to ensure reliability under different environmental conditions. This MOSFET is typically available in a surface-mount package, which facilitates automated assembly processes. The typical gate threshold voltage is precisely defined to ensure stable switching behavior.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Sony
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess