EN
  • EN
  • DE

APM4532KC

Part No APM4532KC
Manufacturer VBsemi
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1009089-APM4532KC
Categories OEM Parts(A-B)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APM4532KC CAD Model

Description

The APM4532KC is a P-Channel enhancement mode MOSFET designed and manufactured by VBsemi. It is suitable for load switching and power management applications that require high efficiency and a compact size. This MOSFET features low on-resistance (RDS(on)) and low gate charge, which helps to minimize power loss and improve overall system efficiency. Its small footprint makes it ideal for portable and space-constrained applications.

Applications:

  • Load Switching: Used to switch power to various loads in electronic devices.
  • Power Management in Portable Devices: Commonly found in power management circuits in smartphones, tablets, and other portable devices.
  • Battery Protection Circuits: Employed in battery protection circuits to prevent over-charging and over-discharging.
  • DC-DC Converters: Can be used in DC-DC converters for efficient voltage regulation.

Features:

  • P-Channel Enhancement Mode: Simplifies the drive circuitry and reduces the need for complex gate drive components.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, leading to increased efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and enables faster switching speeds.
  • Small Package: Allows for use in compact and space-constrained applications.
  • Thermal Resistance: Low thermal resistance for efficient heat dissipation.

Benefits:

  • Improved Efficiency: Reduced on-resistance leads to lower power dissipation and improved overall efficiency.
  • Simplified Design: P-Channel configuration simplifies the gate drive, reducing component count and cost.
  • Better Thermal Management: Low thermal resistance ensures efficient heat dissipation, improving reliability.
  • Increased Reliability: Robust design ensures the device operates reliably under various conditions.
  • Compact Footprint: The small package allows for integration into densely populated PCBs and miniature devices.

Additional Details:

The APM4532KC features a specified drain-source voltage (VDS) suitable for a wide range of low-voltage power applications. Its gate-source voltage (VGS) rating ensures safe and reliable operation within the specified limits. The device is designed to handle continuous drain current (ID) levels found in typical portable applications. The operating and storage temperature range is specified to ensure consistent performance under various environmental conditions. This MOSFET is provided in a surface-mount package, which is designed for automated assembly and efficient thermal transfer.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess