EN
  • EN
  • DE

FDD8444-NL

Part No FDD8444-NL
Manufacturer VBsemi
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 965394-FDD8444-NL
Categories OEM Parts(F-I)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDD8444-NL CAD Model

Description

The FDD8444-NL is an N-Channel enhancement mode MOSFET from VBsemi, designed for power switching and load management applications. This device features a low on-resistance and fast switching speed, making it suitable for efficient power conversion and control. Its optimized design reduces power losses, making it ideal for use in various electronic systems.

Applications:

  • Synchronous Rectification: Used in synchronous buck converters to improve efficiency.
  • Power Management in Portable Devices: Ideal for battery-powered devices where energy efficiency is crucial.
  • Load Switching: Controls power to various loads in electronic systems.
  • DC-DC Converters: Employed in DC-DC converter circuits for efficient power conversion.
  • Motor Control: Used in motor control circuits for efficient power control.

Features:

  • N-Channel Enhancement Mode: Enables easy control with a positive gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and maximizes efficiency.
  • Fast Switching Speed: Reduces switching losses and improves overall system performance.
  • High Avalanche Energy: Provides robustness against voltage spikes and inductive loads.
  • Lead-Free Package: Environmentally friendly and RoHS compliant.

Benefits:

  • Improved Efficiency: Low on-resistance and gate charge contribute to reduced power losses.
  • Simplified Drive Circuitry: N-channel operation simplifies the gate drive requirements.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding applications.
  • Compact Design: Available in surface-mount packages for space-saving designs.
  • High Power Density: Delivers high power handling capability in a small package.

Additional Details:

The FDD8444-NL is typically available in surface-mount packages such as a PowerPAK SO-8 or similar. Key specifications include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and maximum power dissipation. Refer to the VBsemi datasheet for precise electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess