EN
  • EN
  • DE

FTP540

Part No FTP540
Manufacturer VBsemi
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003443-FTP540
Categories OEM Parts(F-I)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FTP540 CAD Model

Description

The FTP540 is a P-Channel enhancement mode field-effect transistor (MOSFET) from VBsemi. This power MOSFET is designed for applications requiring efficient power switching, load switching, and power management capabilities. It offers a combination of low on-resistance and gate charge, contributing to minimized power losses during operation.

Applications:

  • DC-DC converters: Used in various DC-DC converter topologies to efficiently switch power.
  • Power management in portable devices: Ideal for battery-powered devices where energy efficiency is critical.
  • Load switching: Controlling power to various loads in electronic systems.
  • Motor control: Driving small motors with precise control.
  • Solid-state relays: Replacing mechanical relays for faster and more reliable switching.

Features:

  • P-Channel Enhancement Mode: Allows for easy control with a negative gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss due to conduction, resulting in high efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves switching speed.
  • High Avalanche Energy: Provides robustness against voltage spikes and inductive loads.
  • Lead-Free Package: Environmentally friendly and RoHS compliant.

Benefits:

  • Improved Efficiency: Low on-resistance and gate charge contribute to reduced power losses and higher overall efficiency.
  • Simplified Drive Circuitry: P-channel operation simplifies the gate drive requirements.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding applications.
  • Compact Design: Available in surface-mount packages for space-saving designs.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching applications.

Additional Details:

The FTP540 typically comes in a surface-mount package like a SOT-23 or similar. Key specifications include drain-source voltage (Vds), gate-source voltage (Vgs), continuous drain current (Id), and maximum power dissipation. It is essential to consult the manufacturer's datasheet for precise electrical characteristics, thermal performance, and application guidelines. VBsemi provides detailed datasheets on their website.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Panasonic
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess