EN
  • EN
  • DE

HAT1048RJ

Part No HAT1048RJ
Manufacturer VBsemi
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061777-HAT1048RJ
Categories OEM Parts(F-I)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAT1048RJ CAD Model

Description

The VBsemi HAT1048RJ is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for power switching and amplification applications. It's commonly used in portable devices, power management circuits, and load switching applications due to its low on-resistance and efficient performance.

Applications:

  • Load Switching: Controlling the flow of power to various loads in electronic circuits.
  • Power Management: Used in DC-DC converters and other power management circuits.
  • Portable Devices: Employed in battery-powered devices for efficient power switching.
  • Motor Control: Used in low-power motor control applications.
  • Analog Switches: Can be used as an analog switch in signal routing applications.

Features:

  • P-Channel MOSFET: Allows for easy drive with a low-side driver.
  • Low On-Resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Surface Mount Technology (SMT): Allows for automated assembly on printed circuit boards.
  • Low Gate Threshold Voltage (VGS(th)): Requires a low voltage to turn on, making it suitable for low-voltage applications.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Efficient Power Switching: Low on-resistance minimizes power loss and improves efficiency.
  • Easy to Drive: P-Channel design simplifies driving requirements.
  • Compact Size: SMT package allows for high-density circuit layouts.
  • Reliable Performance: Designed for stable and reliable operation.
  • Environmental Compliance: Meets RoHS standards for environmental responsibility.

Additional Details:

The HAT1048RJ typically has a drain-source voltage rating (VDS) of -30V and a continuous drain current (ID) rating that depends on the specific package and operating conditions. The gate-source voltage (VGS) rating is also an important parameter to consider. The on-resistance (RDS(on)) is a key indicator of its efficiency. Proper gate driving techniques are essential for optimal performance. Consult the VBsemi datasheet for detailed specifications, thermal characteristics, and application recommendations. Pay close attention to the recommended gate drive voltage and the safe operating area to ensure reliable operation.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Essentra Components
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess