Products specifications

Win Source Part Number 965429-IRF3410
Categories OEM Parts(F-I)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IRF3410 CAD Model

Description

The IRF3410 is an N-Channel Power MOSFET manufactured by VBsemi (likely a rebrand or alternative source for International Rectifier components). It is designed for a variety of power switching applications, offering a combination of high voltage and low on-resistance for efficient performance.

Applications

  • Switch-mode power supplies (SMPS): Used in power supplies to switch current and voltage efficiently.
  • DC-DC converters: Found in DC-DC converters for voltage regulation in various electronic devices.
  • Motor control: Employed in motor control circuits for controlling motor speed and torque.
  • Uninterruptible power supplies (UPS): Used in UPS systems to provide backup power during outages.
  • High-side switches: Serves as a high-side switch in automotive and industrial applications.

Features

  • High voltage rating: Designed to withstand high voltage levels, suitable for demanding applications.
  • Low on-resistance (RDS(on)): Minimizes power loss and heat dissipation, enhancing efficiency.
  • Fast switching speed: Enables quick turn-on and turn-off times for efficient switching.
  • Avalanche rated: Withstands avalanche breakdown, improving reliability.
  • Lead-free package: Complies with RoHS standards for environmental protection.

Benefits

  • Improved efficiency: Reduces power loss and heat generation, resulting in more efficient operation.
  • Enhanced reliability: Offers reliable performance in harsh operating conditions due to its avalanche rating.
  • Simplified thermal management: Lowers the need for external heat sinks due to reduced power dissipation.
  • Faster response: Provides quick switching speeds, improving the performance of switching circuits.
  • Environmentally friendly: Compliant with RoHS standards, reducing environmental impact.

Additional Details

The IRF3410 has a typical voltage rating of 100V. The exact on-resistance (RDS(on)), gate charge (Qg), and maximum drain current (ID) will be listed in the VBsemi datasheet. This MOSFET is commonly available in a TO-220 package. It's important to consult the datasheet for specific details regarding the gate threshold voltage (VGS(th)), input capacitance (Ciss), and output capacitance (Coss). The datasheet also provides information on thermal resistance which is important for heat sink selection. Proper gate drive is crucial for efficient operation. It is important to check its availability and verify the manufacturer because VBsemi might be a distributor or alternative source.

You May Also Be Interested in

Omron
SENSOR THROUGH-BEAM 3M ANALOG / Through-Beam Optical Sensor 118.110" (3m) Analog
Need more? Email Us
ECAD model for F3EM2-005-150-AV
Samtec Inc.
Conn Board Stacker HDR 2 POS 5.08mm Solder ST Thru-Hole Bulk
Lowest to $0.6840
ECAD model for HPW-02-04-T-S-223-711
Fagor
Diode Schottky 40V 2A 2-Pin SMB T/R
Need more? Email Us
ECAD model for FSS24 TRTB
Amic
Need more? Email Us
ECAD model for FQV225LB15TF
Hitachi, Ltd
Need more? Email Us
ECAD model for HM628512CLTT17
Tocos
Need more? Email Us
ECAD model for G3ATB102M
Phoenix Contact
Wlan Access Point, 802.11 A/b/g/n, 5GHZ;
Need more? Email Us
ECAD model for FL WLAN 1101
Hewlett Packard
Need more? Email Us
ECAD model for HSBZ840MAR24174
Tocos
5K M 4MM Cermet Pot
Need more? Email Us
ECAD model for G43ATB502M

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention