EN
  • EN
  • DE

ME15N10

Part No ME15N10
Manufacturer VBsemi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1078452-ME15N10
Categories OEM Parts(M-N)
Manufacturer VBsemi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ME15N10 CAD Model

Description

The VBsemi ME15N10 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for switching and amplification applications. MOSFETs are widely used in electronic circuits to control the flow of current, providing efficient and reliable performance in various power management and signal processing systems.

Applications

  • DC-DC Converters: Used as switching elements in DC-DC converters to regulate voltage levels in electronic devices.
  • Motor Control: Employed in motor control circuits to drive and control the speed of electric motors.
  • Power Supplies: Incorporated into power supplies to switch and regulate the flow of power to electronic components.
  • LED Lighting: Utilized in LED lighting systems to control the brightness and efficiency of LEDs.
  • Battery Management Systems: Applied in battery management systems to control charging and discharging processes.

Features

  • N-Channel Configuration: Allows for efficient switching of current in a positive voltage range.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat dissipation during switching.
  • High Switching Speed: Enables rapid switching, improving efficiency in high-frequency applications.
  • Avalanche Rated: Provides protection against voltage spikes and surges.
  • RoHS Compliant: Complies with environmental regulations, reducing hazardous substances.

Benefits

  • Improved Efficiency: Low on-resistance reduces power loss, improving overall system efficiency.
  • Reduced Heat Dissipation: Minimizes heat generation, enhancing reliability and extending component life.
  • Enhanced Performance: High switching speed enables fast and precise control of current.
  • Increased Reliability: Avalanche rating protects against voltage transients, ensuring robust performance.
  • Environmentally Friendly: RoHS compliance reduces environmental impact.

The VBsemi ME15N10 MOSFET features specific voltage and current ratings, gate threshold voltage, and packaging designed to meet the requirements of its intended applications. Its low on-resistance and high switching speed make it an excellent choice for efficient power management and control. Engineers and designers often select this MOSFET for its balance of performance, reliability, and environmental compliance.

Specifications (Example, based on similar N-Channel MOSFETs):

While exact specifications require a specific datasheet for ME15N10, similar N-Channel MOSFETs often feature: Drain-Source Voltage (VDS): 100V, Continuous Drain Current (ID): 15A, Gate-Source Voltage (VGS): ±20V, RDS(on): 0.1 Ohms. Consult the official VBsemi documentation for precise details.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess