EN
  • EN
  • DE

C5310A1-0128-157M2864

Part No C5310A1-0128-157M2864
Manufacturer Vectron International, Inc
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vectron International, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820149-C5310A1-0128-157M2864
Ultra Librarian 3D Model Ultra Librarian C5310A1-0128-157M2864 CAD Model

Description

The Vectron International C5310A1-0128-157M2864 is a crystal oscillator designed to provide a stable and accurate clock signal for various electronic applications. Vectron International is a well-known manufacturer of frequency control and timing solutions, and this oscillator reflects their expertise in producing high-quality components.

Applications

  • Microprocessors and microcontrollers
  • Communication systems
  • Test and measurement equipment
  • Networking devices
  • Industrial control systems

Features

  • Frequency: 157.2864 MHz (Indicated by 157M2864 in the part number)
  • Stability: Offers high frequency stability over temperature and voltage variations.
  • Output Signal: Provides a precise and stable clock signal. (Signal type specifications require additional research.)
  • Package: Compact package for space-saving applications.
  • Low Jitter: Designed to minimize jitter for reliable performance in high-speed digital systems.

Benefits

  • Accurate Timing: Provides a precise clock signal for accurate timing and control.
  • Improved System Performance: Stable frequency ensures reliable operation of connected circuits.
  • Reduced Noise: Low jitter minimizes noise and interference in high-speed digital systems.
  • Space Saving: Compact package allows for high-density mounting on PCBs.
  • Enhanced Reliability: Robust design ensures long-term reliability and stable performance.

Additional Details

The C5310A1-0128-157M2864 crystal oscillator is engineered to deliver a stable frequency reference in a wide range of applications. The oscillator’s stability is crucial for maintaining the proper function of digital circuits and communication systems. The specific voltage requirements, output type (e.g., LVCMOS, LVPECL), and temperature stability specifications require further research using the manufacturer's datasheet. These details are essential for proper integration into a circuit design. Vectron International is recognized for their high-quality frequency control products. When incorporating this oscillator into a design, be certain to consult the official datasheet for complete electrical and mechanical characteristics.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Digi International
6355-SR16 LTE ROUTER; 5 PORT GIG / 4G/3G EDGE, EV-DO, GPRS, GSM, HSPA+, LTE, UMTS Router AT&T, Sprint, Verizon Ethernet, USB
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess