EN
  • EN
  • DE

TFS1068

Part No TFS1068
Manufacturer Vectron International, Inc
Catalog Electronic Wholesale
Description Filter specification
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vectron International, Inc
Win Source Part Number 1266855-TFS1068
Manufacturer Homepage www.vectron.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFS1068 CAD Model

Description

The TFS1068 is a SAW (Surface Acoustic Wave) filter manufactured by Vectron International, Inc. It is designed for use in RF (Radio Frequency) applications, specifically for filtering unwanted signals and selecting a desired frequency band. SAW filters are known for their compact size, excellent performance, and high selectivity, making them suitable for various wireless communication systems.

Applications

  • Wireless communication systems
  • Mobile phones
  • GPS receivers
  • Radio receivers
  • RF transceivers

Features

  • Low insertion loss
  • High attenuation of unwanted signals
  • Compact size
  • Surface mount technology (SMT) package
  • High reliability

Benefits

  • Improved signal quality
  • Reduced interference
  • Enhanced system performance
  • Smaller and lighter devices
  • Cost-effective filtering solution

Additional Details

The TFS1068 operates by converting electrical signals into acoustic waves on a piezoelectric substrate. These acoustic waves propagate along the surface of the substrate and are then converted back into electrical signals at the output. The filter's characteristics, such as center frequency, bandwidth, and insertion loss, are determined by the design of the SAW structure. The low insertion loss minimizes signal attenuation, while the high attenuation of unwanted signals prevents interference from other frequency bands. The compact size and SMT package allow for easy integration into various electronic devices.

Proper impedance matching and grounding are essential for optimal performance of the TFS1068. The filter should be placed close to the RF circuitry to minimize signal loss and prevent reflections. The datasheet provides detailed information about the device's electrical characteristics, impedance, and recommended operating conditions. The TFS1068 is a reliable and high-performance SAW filter that can improve the signal quality and performance of wireless communication systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Coilcraft
Lowest to $0.1042
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Maxim Integrated
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Altera
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess