EN
  • EN
  • DE

HPTF0805-RP-1400AT

Part No HPTF0805-RP-1400AT
Manufacturer Venkel
Catalog OEM Parts (F - I)
Description High Power Thin Film CR; 0805; 1/8W; ±5PPM; 140R; ±0.05%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 970849-HPTF0805-RP-1400AT
Categories OEM Parts(F-I)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HPTF0805-RP-1400AT CAD Model

Description

The Venkel HPTF0805-RP-1400AT is a surface-mount positive temperature coefficient (PTC) thermistor. These thermistors are designed to protect circuits against overcurrent conditions by increasing their resistance sharply when the current exceeds a predetermined level. The 0805 case size indicates the physical dimensions of the component, making it suitable for automated assembly processes.

Applications

  • Overcurrent protection in electronic devices: Including smartphones, tablets, laptops, and other portable electronics.
  • USB port protection: Protecting USB ports from overcurrent faults and short circuits.
  • Power supply protection: Limiting inrush current and providing overcurrent protection in power supplies.
  • Automotive electronics: Protecting sensitive automotive circuits from electrical faults.
  • LED lighting: Providing protection for LED drivers and LED arrays.

Features

  • Surface-mount design: Enables automated assembly and compact design.
  • Positive Temperature Coefficient (PTC): Resistance increases sharply with increasing temperature, providing overcurrent protection.
  • 0805 Case Size: Industry-standard size for easy integration into various electronic circuits.
  • Fast Trip Time: Quickly responds to overcurrent events, minimizing damage.
  • RoHS compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Circuit Protection: Provides robust protection against overcurrent faults, preventing damage to sensitive components.
  • Compact Size: The 0805 package allows for high-density circuit designs.
  • Automatic Reset: Resets automatically after the overcurrent condition is removed, restoring normal operation.
  • Improved Reliability: Enhances the reliability and lifespan of electronic devices.
  • Cost-Effective: Offers a cost-effective solution for overcurrent protection compared to other protection methods.

Specifications

The HPTF0805-RP-1400AT has a hold current of 1.4A. The trip current will be higher than the hold current, providing a safety margin. The resistance at 25°C is typically low, allowing for normal circuit operation. The trip time depends on the magnitude of the overcurrent, but it is generally very fast, typically in milliseconds. It is important to consult the datasheet for the full electrical and thermal characteristics of the device.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Panasonic
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess