The TA010TCM106MAR is a chip inductor manufactured by Venkel. This component is designed for use in various electronic circuits for filtering, impedance matching, and radio frequency (RF) applications. Its small size and high performance make it suitable for modern, compact electronic devices. Venkel is known for its precision components, and this inductor is no exception, offering stable and reliable performance in demanding applications.
Applications
- RF Filters
- Impedance Matching Networks
- Oscillators
- Wireless Communication Devices
- Mobile Phones
Features
- Small Size (0603 package)
- High Q Factor
- Tight Tolerance
- Surface Mount Technology (SMT)
- RoHS Compliant
Benefits
- Improved Circuit Performance
- Reduced Component Footprint
- Enhanced Signal Integrity
- Precise Inductance Value
- Environmental Compliance
Additional Details
The TA010TCM106MAR features a 10uH inductance value with a specified tolerance, which is crucial for precision circuit design. The high Q factor ensures minimal energy loss, leading to more efficient circuit operation. The 0603 package size allows for high-density board layouts, saving valuable space. The inductor is constructed using ceramic materials, providing stable performance over a wide temperature range. It's also designed to withstand reflow soldering processes, making it compatible with automated assembly lines. The SMT design enables easy and cost-effective mounting on PCBs. The device's tight tolerance is essential for applications requiring accurate inductance values, ensuring the circuit operates as designed. This inductor is widely used in wireless communication devices, where signal integrity and efficiency are critical. Furthermore, Venkel's commitment to quality ensures that each inductor meets stringent performance standards. Specific data sheets for this part provide detailed electrical characteristics, including self-resonant frequency (SRF), DC resistance (DCR), and rated current, which are critical parameters for circuit designers.