EN
  • EN
  • DE

UPTF1210-5W-P-3882AT

Part No UPTF1210-5W-P-3882AT
Manufacturer Venkel
Catalog OEM Parts (T - Z)
Description Ultra Precision Thin Film CR; 1210; 1/5W; 5PPM; 38.8K; ±0.05%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982195-UPTF1210-5W-P-3882AT
Categories OEM Parts(T-Z)
Manufacturer Venkel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPTF1210-5W-P-3882AT CAD Model

Description

The UPTF1210-5W-P-3882AT is a thick film chip resistor manufactured by Venkel. It is designed for surface mount applications where high power handling capability and precision resistance are required. This resistor is commonly used in power supplies, current sensing circuits, and other applications needing robust and accurate resistance.

Applications

  • Power supplies: Used as a current limiting or voltage dividing resistor in power supply circuits.
  • Current sensing: Employed to measure current flow in electronic circuits accurately.
  • LED lighting: Integrated into LED drivers for current regulation and protection.
  • Automotive electronics: Used in automotive control units for various sensing and control functions.
  • Industrial equipment: Utilized in motor drives and power control systems.

Features

  • Thick film resistor: Offers good stability and reliability.
  • High power rating: Can handle up to 5 watts of power dissipation.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • Small size: Compact 1210 package for high-density mounting.
  • Tight tolerance: Provides precise resistance values for accurate circuit performance.

Benefits

  • Accurate current sensing: Enables precise measurement and control of current.
  • Stable performance: Maintains consistent resistance values over a wide range of operating conditions.
  • Reduced power consumption: Minimizes energy dissipation due to its high power handling capability.
  • Reliable operation: Provides robust performance in demanding applications.
  • Simplified design: Facilitates easier integration into electronic circuits.

Additional Details

The UPTF1210-5W-P-3882AT resistor has a resistance value of 38.8 kOhms with a tolerance of ±1%. It features a temperature coefficient of resistance (TCR) of ±100 ppm/°C, ensuring stable performance over a wide temperature range. This resistor is RoHS compliant and lead-free, making it environmentally friendly. It's well-suited for applications needing a combination of high power rating and precision resistance.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess