EN
  • EN
  • DE

VT1618

Part No VT1618
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400082-VT1618
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT1618 CAD Model

Description

The VT1618 is a high-performance audio codec manufactured by Via Technologies, designed for integration in a variety of audio applications. It provides high-fidelity audio processing and playback capabilities for desktop and mobile platforms.

Applications:

  • Desktop PCs: Integrated into motherboards for high-quality audio output and input.
  • Notebook PCs: Provides audio functionality in laptops, ensuring a good listening experience.
  • Embedded Audio Systems: Suitable for use in industrial and consumer electronic devices.
  • Multimedia Devices: Used in devices requiring high-quality audio playback, such as media players and set-top boxes.
  • Audio Recording Devices: Incorporates audio input capabilities for capturing high-quality sound.

Features:

  • High-Definition Audio Support: Supports high-resolution audio formats for clear and detailed sound.
  • Multiple Input/Output Channels: Capable of handling multiple audio streams simultaneously.
  • Integrated Amplifiers: Includes built-in amplifiers for driving headphones and speakers directly.
  • S/PDIF Interface: Provides a digital audio interface for connecting to external audio devices.
  • Low Power Consumption: Designed for efficient power usage, extending battery life in portable devices.
  • Advanced Audio Processing: Incorporates algorithms for noise reduction, echo cancellation, and other audio enhancements.

Benefits:

  • Superior Audio Performance: Delivers clear, accurate, and immersive audio.
  • Flexible Connectivity: Supports a wide range of audio devices and interfaces.
  • Cost-Effective Solution: Provides a high-performance audio solution at a competitive price.
  • Simplified System Integration: Integrates multiple audio functions into a single chip.
  • Extended Battery Life: Minimizes power consumption for longer usage in portable devices.

The VT1618 audio codec offers a comprehensive set of features for high-quality audio processing. It supports multiple input and output channels, allowing for flexible audio configurations. The integrated amplifiers eliminate the need for external amplifiers in many applications, reducing system complexity and cost. The S/PDIF interface provides a convenient way to connect to external digital audio devices. Its low power consumption makes it well-suited for mobile devices, where battery life is a critical concern. The advanced audio processing algorithms enhance the audio experience by reducing noise and improving clarity. The VT1618 is a versatile and reliable solution for integrating high-fidelity audio into a variety of electronic devices.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess