The VT6305 is a FireWire (IEEE 1394) Host Controller manufactured by VIA Technologies. It provides a high-speed serial bus interface for connecting devices such as digital camcorders, external hard drives, and other peripherals to a computer system. Compliant with the IEEE 1394a-2000 standard, the VT6305 ensures reliable and high-bandwidth data transfer, making it suitable for demanding applications.
Applications
- Desktop PCs
- Laptop Computers
- Digital Video Editing Systems
- External Storage Solutions
- Audio Interfaces
Features
- Compliant with IEEE 1394a-2000 standard
- Supports data transfer rates up to 400 Mbps
- Integrated PHY layer
- Supports Plug and Play functionality
- Supports hot-plugging of devices
- PCI interface for connection to the host system
- Supports asynchronous and isochronous data transfer
- Provides two or three 1394a ports depending on the specific implementation
Benefits
- Enables high-speed data transfer for demanding applications
- Provides a reliable and robust connection for peripherals
- Simplifies device installation and configuration
- Allows for easy connection and disconnection of devices without requiring a system reboot
- Ensures compatibility with a wide range of FireWire devices
Additional Details
The VT6305 typically interfaces with the host system using a PCI bus. It features an integrated PHY (Physical Layer) which handles the low-level signaling and protocol details of the FireWire bus. The chip supports both asynchronous data transfer (for general-purpose data transfer) and isochronous data transfer (for real-time applications such as audio and video streaming). The ability to hot-plug devices makes it convenient for users to connect and disconnect peripherals without needing to power down or restart the system. The VT6305 is a common component found on motherboards and add-in cards to provide FireWire connectivity.