EN
  • EN
  • DE

VT6524

Part No VT6524
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400340-VT6524
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT6524 CAD Model

Description

The VIA VT6524 is a highly integrated single-chip Fast Ethernet controller designed for embedded systems, desktop PCs, and network appliances. It offers a cost-effective and efficient solution for implementing 10/100Mbps Ethernet connectivity. This controller integrates the Media Access Controller (MAC) and physical layer (PHY) functionalities, simplifying system design and reducing the overall bill of materials.

Applications

  • Embedded systems requiring Ethernet connectivity
  • Desktop PC network interface cards (NICs)
  • Network appliances such as routers and switches
  • Industrial control systems
  • Thin clients

Features

  • Integrated 10/100Mbps MAC and PHY: Reduces component count and simplifies design.
  • IEEE 802.3u compliant: Ensures interoperability with existing Ethernet networks.
  • Supports Auto-Negotiation: Automatically detects and configures the connection speed and duplex mode.
  • Full-duplex operation at 10/100Mbps: Enables simultaneous transmission and reception of data, increasing network throughput.
  • Half-duplex operation with back-pressure flow control: Prevents data loss in congested networks.
  • Supports Wake-on-LAN (WoL): Allows the system to be powered on remotely via the network.
  • PCI interface: Provides a standard interface for connecting to the host system.
  • Low power consumption: Minimizes energy usage in embedded applications.

Benefits

  • Cost-effective: Integrated design reduces the overall system cost.
  • Easy to integrate: Simplified design reduces development time and effort.
  • High performance: Supports full-duplex operation for increased network throughput.
  • Reliable: Compliant with IEEE 802.3u standards for interoperability.
  • Power efficient: Low power consumption makes it suitable for embedded applications.
  • Remote wake-up capability: Supports Wake-on-LAN for remote system management.

Additional Details

The VT6524 typically uses a PCI interface to connect to the host system. It supports various operating systems, including Windows and Linux. The device is usually packaged in a QFP or LQFP package. Further, it incorporates advanced power management capabilities to minimize power consumption during idle periods. The specific operating temperature range and voltage requirements should be verified from the datasheet.

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess