EN
  • EN
  • DE

VT8501

Part No VT8501
Manufacturer Via
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 400436-VT8501
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VT8501 CAD Model

Description

The VIA VT8501 is a low-power processor designed for use in mobile devices and embedded systems. It features an ARM926EJ-S core and is intended to provide a balance of performance and energy efficiency, making it suitable for applications requiring long battery life and moderate processing capabilities.

Applications

  • Mobile Internet Devices (MIDs): The VT8501 is often found in MIDs due to its low power consumption and integrated features.
  • Netbooks: It is used in some low-cost netbooks as a budget-friendly processor option.
  • Embedded Systems: Suitable for various embedded applications requiring an ARM processor.
  • GPS Navigation Devices: Its multimedia capabilities and low power consumption make it useful in GPS devices.
  • Educational Laptops/Tablets: Its cost-effectiveness makes it a popular choice for low-end educational devices.

Features

  • ARM926EJ-S Core: Provides a balance of performance and power efficiency.
  • Integrated Graphics: Capable of handling basic graphical tasks.
  • Memory Controller: Supports SDRAM and DDR memory.
  • USB Host and Client: Allows connection to peripherals and other devices.
  • LCD Controller: Enables connection to LCD screens.
  • Audio Controller: Manages audio input and output.
  • Power Management Unit (PMU): Optimizes power usage for longer battery life.

Benefits

  • Low Power Consumption: Extends battery life in portable devices.
  • Cost-Effective: Provides a relatively inexpensive processing solution.
  • Integrated Features: Reduces the need for external components, simplifying system design.
  • Multimedia Support: Enables playback of audio and video.
  • Compact Design: Suitable for integration into small devices.

Additional Details

The VT8501 processor typically operates at clock speeds between 300MHz and 533MHz. It supports operating systems like Windows CE and Linux. It integrates features such as a NAND flash controller which lowers system costs by negating the necessity for external flash memory controllers. Its efficient architecture and low power requirements make it ideal for manufacturers targeting entry-level mobile and embedded markets, balancing cost and performance for mass production.

You May Also Be Interested in

Via
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.9623
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.1982 $72.3964
4+ $29.7011 $118.8044
7+ $28.7729 $201.4103
9+ $27.8447 $250.6023
11+ $26.9166 $296.0826
15+ $24.1321 $361.9815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess