EN
  • EN
  • DE

BCD380P475T1K2A30

Part No BCD380P475T1K2A30
Manufacturer Vicor Corporation
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BCM BUS CONV 48V 1200W DEMO / Analog 2361 and 6123 ChiP BCM® Bus Converter Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Vicor Corporation
Series VI Chip BCM
Main Purpose DC/DC, Step Down
Outputs and Type 1, Isolated
Power - Output 1200W
Voltage - Output 47.5V
Output Current 25.7A
Voltage - Input 260 V ~ 410 V
Regulator Topology Buck
Frequency - Switching 1.18MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part BCM380y475x1K2A30
Win Source Part Number 769841-BCD380P475T1K2A30
Popularity Medium
Supply and Demand Status Balance
Country of Origin United States of America
Ultra Librarian 3D Model Ultra Librarian BCD380P475T1K2A30 CAD Model

Description

The Vicor Corporation VI Chip BCM is a fully populated board kit manufactured by Vicor Corporation.

  • Topology: Buck Regulator
  • Output Voltage: 47.5V
  • Input Voltage: 260V to 410V
  • Power Output: 1200W
  • Switching Frequency: 1.18MHz
  • Output Current: 25.7A
  • IC/Part: BCM380y475x1K2A30
  • Isolation: One output
  • Application: Development Boards, Kits, and Programmers
  • Origin: United States of America

You May Also Be Interested in

STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4065ASH-T
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2GV
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8310NHADJ-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess