EN
  • EN
  • DE

YDS212

Part No YDS212
Manufacturer Vicor Corporation
Catalog OEM Parts (T - Z)
Description VICOR Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106053-YDS212
Categories OEM Parts(T-Z)
Manufacturer Vicor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YDS212 CAD Model

Description

The YDS212 is a product from Vicor Corporation, a company specializing in high-performance power modules and power components. Based on Vicor's product offerings, the YDS212 is most likely a DC-DC converter module, designed for use in a variety of applications requiring efficient and reliable power conversion.

Applications

  • Industrial Automation: Used in industrial control systems, robotic systems, and automated machinery requiring stable and efficient power.
  • Telecommunications Equipment: Employed in telecommunications infrastructure, networking equipment, and base stations to provide reliable power conversion.
  • Aerospace and Defense: Utilized in aerospace and defense applications, including avionics, radar systems, and communication systems.
  • Medical Equipment: Integrated into medical devices requiring precise and reliable power, such as imaging systems and diagnostic equipment.
  • Transportation Systems: Used in transportation applications, including electric vehicles, railway systems, and marine applications.

Features

  • High Efficiency: Designed for high efficiency power conversion, minimizing power losses and reducing heat generation.
  • Wide Input Voltage Range: Supports a wide range of input voltages, making it suitable for various power sources and applications.
  • Compact Size: Space-saving design allows for high-density mounting on printed circuit boards.
  • Isolated Output: Provides electrical isolation between the input and output, enhancing safety and reducing noise.
  • Over-Voltage and Over-Current Protection: Includes built-in protection features to prevent damage from voltage and current surges.

Benefits

  • Reduced Power Consumption: High efficiency minimizes power losses, resulting in lower energy consumption and reduced operating costs.
  • Increased Reliability: Robust design and built-in protection features ensure reliable operation in harsh environments.
  • Simplified System Design: Compact size and wide input voltage range simplify system integration and reduce design complexity.
  • Enhanced Safety: Electrical isolation and protection features enhance safety for both operators and equipment.
  • Versatile Application: Suitable for a wide range of applications across various industries.

Additional Details

The YDS212 DC-DC converter module likely incorporates advanced switching topologies to achieve high efficiency and low noise. The module typically features screw terminals or pins for easy connection to the external circuit. A heatsink may be required to dissipate the heat generated by the module during operation, depending on the operating conditions and load. The exact voltage and current ratings, as well as the isolation voltage, can be found in the Vicor datasheet for this part number. Its operating temperature range usually falls within -40°C to +100°C. The materials used in its construction include high-quality semiconductors, capacitors, inductors, and a robust housing for mechanical protection. Proper mounting and cooling are essential for reliable operation. Please refer to the official datasheet for precise specs.

You May Also Be Interested in

Shindengen
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Lowest to $0.3678
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess