EN
  • EN
  • DE

T212C106K075PS7241

Part No T212C106K075PS7241
Manufacturer Kemet
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086037-T212C106K075PS7241
Categories OEM Parts(T-Z)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T212C106K075PS7241 CAD Model

Description

The T212C106K075PS7241 is a solid tantalum capacitor manufactured by Kemet. These capacitors are known for their stability, reliability, and high volumetric efficiency, making them suitable for a wide range of applications.

Applications

  • DC-DC converters: Used for filtering and energy storage in DC-DC converters to maintain a stable output voltage.
  • Power supplies: Provides filtering and decoupling in power supply circuits to reduce noise and ripple.
  • Portable electronics: Utilized in smartphones, tablets, and laptops for filtering and decoupling due to their compact size.
  • Automotive electronics: Employed in engine control units (ECUs), infotainment systems, and other automotive applications requiring high reliability.
  • Industrial control equipment: Provides stable performance in harsh environments, ensuring reliable operation of control systems.

Features

  • Solid tantalum construction: Offers high stability and reliability compared to other capacitor types.
  • High volumetric efficiency: Provides high capacitance in a small package, allowing for compact designs.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves ripple current handling capability.
  • Stable performance over temperature: Maintains stable capacitance and ESR values over a wide temperature range.
  • RoHS compliant: Meets environmental regulations, ensuring the product is free from hazardous substances.

Benefits

  • Increased reliability: Solid tantalum construction ensures long-term stability and consistent performance.
  • Space savings: High volumetric efficiency allows for smaller and more compact designs.
  • Improved power supply performance: Low ESR minimizes power losses and reduces voltage ripple, enhancing power supply efficiency.
  • Stable operation: Stable performance over temperature ensures reliable operation in various environments.
  • Environmentally friendly: RoHS compliance ensures the product is environmentally responsible.

Additional Details

The T212C106K075PS7241 has a capacitance of 10µF (10 microfarads) with a tolerance of ±10%. The voltage rating is 75VDC. The capacitor is designed for surface mount technology (SMT) and is typically available in a standard case size such as a molded case. The operating temperature range usually spans from -55°C to +125°C. These capacitors are commonly used in applications where stable capacitance and low ESR are critical for proper circuit function.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess