EN
  • EN
  • DE

AL03JT18N

Part No AL03JT18N
Manufacturer Viking Tech
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044335-AL03JT18N
Categories OEM Parts(A-B)
Manufacturer Viking Tech
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AL03JT18N CAD Model

Description

The AL03JT18N is a precision thin film chip resistor manufactured by Viking Tech. It offers high stability and reliability in a small form factor, making it suitable for a wide range of applications.

Applications:

  • Medical equipment
  • Test and measurement instruments
  • Automotive electronics
  • Industrial control systems
  • Precision circuits

Features:

  • Thin Film Technology: Provides excellent stability and low noise.
  • High Precision: Offers tight tolerance and low temperature coefficient of resistance (TCR).
  • Small Size: Compact size allows for high-density PCB designs.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.
  • Excellent Long-Term Stability: Maintains its performance characteristics over time.

Benefits:

  • Accurate Resistance: Ensures precise circuit performance.
  • Stable Performance: Maintains its resistance value over a wide temperature range.
  • Compact Design: Saves space on the PCB.
  • Reliable Operation: Provides consistent and dependable performance in demanding applications.
  • Environmentally Friendly: Meets environmental regulations.

Additional Details:

Specifications:

  • Resistance Value: Refer to manufacturer datasheets
  • Tolerance: ±0.01% to ±1% (depending on the specific part number)
  • Temperature Coefficient of Resistance (TCR): ±5 ppm/°C to ±25 ppm/°C (depending on the specific part number)
  • Power Rating: Refer to manufacturer datasheets
  • Operating Temperature Range: -55°C to +155°C
  • Package Size: 0603, 0805, 1206, etc. (depending on the specific part number)

The AL03JT18N from Viking Tech is a high-precision thin film chip resistor designed for applications requiring accuracy, stability, and reliability. Its small size and excellent performance characteristics make it an ideal choice for a variety of electronic devices.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess