EN
  • EN
  • DE

RS-0603-13R-1%-0.1W

Part No RS-0603-13R-1%-0.1W
Manufacturer Viking Tech
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115572-RS-0603-13R-1%-0.1W
Categories Custom Parts
Manufacturer Viking Tech
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RS-0603-13R-1%-0.1W CAD Model

Description

The RS-0603-13R-1%-0.1W is a thick film chip resistor manufactured by Viking Tech. This resistor is a surface mount device (SMD) designed for general-purpose applications in electronic circuits. The '0603' indicates the resistor's physical size (0.06 inch x 0.03 inch), '13R' signifies a resistance of 13 Ohms, '1%' denotes a tolerance of 1%, and '0.1W' indicates a power rating of 0.1 Watts.

Applications

  • Current Limiting Resistors
  • Voltage Dividers
  • Pull-up and Pull-down Resistors
  • Termination Resistors
  • General Purpose Circuitry

Features

  • Small Size: 0603 package for compact circuit designs.
  • Tight Tolerance: 1% resistance tolerance for accurate circuit performance.
  • Thick Film Construction: Provides stable and reliable performance.
  • RoHS Compliant: Lead-free and environmentally friendly.
  • High Reliability: Designed for long-term stability.

Benefits

  • Precise Resistance Value: 1% tolerance ensures accurate circuit operation.
  • Compact Design: Small size allows for high-density circuit layouts.
  • Stable Performance: Thick film construction provides consistent performance over temperature and time.
  • Environmentally Friendly: RoHS compliance ensures that the resistor is environmentally safe.
  • Wide Application Range: Suitable for a wide variety of electronic circuits.

Technical Specifications

  • Resistance: 13 Ohms
  • Tolerance: 1%
  • Power Rating: 0.1W (1/10W)
  • Temperature Coefficient of Resistance (TCR): Typically ±100 ppm/°C or ±200 ppm/°C (consult datasheet for precise value)
  • Operating Temperature Range: -55°C to +155°C (typical)
  • Package: 0603
  • Termination: Nickel Barrier with Matte Tin Plating

The RS-0603-13R-1%-0.1W from Viking Tech is a reliable and precise resistor suitable for a wide range of electronic applications where accuracy and stability are important. Its small size and RoHS compliance make it a good choice for modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
PLX
Need more? Email Us
RF Micro Devices
Need more? Email Us
New Japan Radio
Lowest to $1.3063
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25,000+ $0.0023 $57.5000
50,000+ $0.0023 $115.0000
75,000+ $0.0023 $172.5000
100,000+ $0.0023 $230.0000
125,000+ $0.0023 $287.5000
150,000+ $0.0023 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 123,000 pieces
MOQ: 25000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess