Product Overview
The 1.5SMC75CA-E3/57T is a bidirectional TVS diode ensuring reliable protection against transient voltage events. It is ideally suited for electronic equipment that requires stable and consistent performance under surge conditions.
Features and Benefits
- Peak Power: 1500W
- Breakdown Voltage: 71.3V to 78.8V
- Bidirectional design
- Low incremental surge resistance
- High-temperature soldering: 260°C/10 seconds at terminals
Applications
- Consumer Electronics
- Automotive Electronics
- Data Line Protection
The robust construction and efficient performance of the 1.5SMC75CA-E3/57T make it a versatile choice for consumer and automotive electronics that demand high-reliability protection.