EN
  • EN
  • DE

109D175X9125C2

Part No 109D175X9125C2
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 1.7UF 10% 125V AXIAL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 1.7 µF
Tolerance ±10%
Voltage - Rated 125 V
Type Elastomer Sealed
ESR (Equivalent Series Resistance) 54.6Ohm
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Case / Package Axial
Size / Dimension 0.219" Dia x 0.608" L (5.56mm x 15.45mm)
Manufacturer Size Code C
Features Wet Tantalum
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1526967-109D175X9125C2
Ultra Librarian 3D Model Ultra Librarian 109D175X9125C2 CAD Model

Description

N

You May Also Be Interested in

AVX Corporation
CAP TANT 10UF 10V 20% 0805
Lowest to $0.2564
AVX Corporation
CAP TANT 4.7UF 16V 10% 1206 / Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R
Lowest to $0.2616
AVX Corporation
CAP TANT 68UF 6.3V 10% 2917
Need more? Email Us
Vishay
CAP TANT 22UF 25V 10% 2917
Lowest to $0.2021
AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657
AVX Corporation
CAP TANT 22UF 35V 20% 2917 / Cap Tant Solid 22uF 35V N CASE 20% (7.3 X 4.3 X 2.8mm) Inward L SMD 7343-30 0.7 Ohm 125°C T/R
Lowest to $1.5766
AVX Corporation
CAP TANT 2.2UF 10V 20% 0402 / Cap Tant Solid 2.2uF 10V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 15 Ohm 125°C T/R
Lowest to $0.6805
Vishay
CAP TANT 22UF 35V 20% 2917
Lowest to $0.6537
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess