EN
  • EN
  • DE

12TTS08STRLPBF

Part No 12TTS08STRLPBF
Manufacturer Vishay
Catalog SCRs - Single
Description Phase Control SCR, 8 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1121250-12TTS08STRLPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 12TTS08STRLPBF CAD Model

Description

The 12TTS08STRLPBF is a 12A, 800V Standard Recovery Rectifier SCR (Silicon Controlled Rectifier) manufactured by Vishay. It is designed for phase control applications and general-purpose switching where high voltage and current control are required. The "PbF" suffix indicates that it is lead-free and compliant with RoHS standards.

Applications

  • Phase control circuits
  • Motor speed control
  • Lighting control
  • Voltage regulation
  • Battery chargers
  • Welding equipment
  • Solid-state relays

Features

  • High voltage capability (800V)
  • High current handling (12A)
  • Standard recovery time
  • Sensitive gate triggering
  • RoHS compliant (lead-free)

Benefits

  • Precise control of AC power in phase control applications
  • Efficient switching for motor speed and lighting control
  • Reliable performance in high-voltage environments
  • Easy to trigger with low gate current
  • Meets environmental regulations

Additional Details

The 12TTS08STRLPBF SCR features a repetitive peak off-state voltage (VDRM) and repetitive peak reverse voltage (VRRM) of 800V. Its average on-state current (IT(AV)) is 12A. The gate trigger current (IGT) is typically low, making it easy to drive with standard logic circuits. It has a standard recovery time, meaning it is suitable for applications where fast switching is not a primary requirement. The SCR is housed in a TO-251 (IPAK) package suitable for surface mounting. Proper heatsinking is recommended to ensure reliable operation at high currents. Vishay SCRs are known for their robustness and reliability in industrial applications. The device is designed to provide stable and predictable performance in a variety of power control circuits.

You May Also Be Interested in

Infineon Technologies
200mA 250mA 2.6kV One unidirectional thyristor DO-200AB TRIACs RoHS
Lowest to $324.6269
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess