EN
  • EN
  • DE

HSMS-281C-BLKG

Part No HSMS-281C-BLKG
Manufacturer Broadcom Limited
Catalog RFFETs
Description RF DIODE SCHOTTKY 20V SOT323
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Diode Schottky - 1 Pair Series Connection 20V 1 A SOT-323
Manufacturer Broadcom Limited
Package Strip
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Package SC-70, SOT-323
Case / Package SOT-323
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 516-1921, HSMS-281C-BLKG-ND, HSMS281CBLKG
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873971-HSMS-281C-BLKG
Ultra Librarian 3D Model Ultra Librarian HSMS-281C-BLKG CAD Model

Description

The HSMS-281C-BLKG is a surface mount Schottky diode manufactured by Broadcom Limited. It is designed for use in various RF and microwave applications, such as mixers, detectors, and switches. This diode offers low forward voltage and fast switching speeds, making it suitable for high-frequency circuits.

Applications

  • RF Mixers: Used in RF mixers for frequency conversion.
  • Detectors: Employed in RF detectors to detect RF signals.
  • Switches: Utilized in RF switches for signal routing.
  • Sampling Circuits: Used in sampling circuits for high-speed signal acquisition.
  • Wireless Communication: Found in wireless communication devices for signal processing.

Features

  • Low Forward Voltage: Minimizes power dissipation and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Facilitates easy assembly and integration.
  • Low Capacitance: Reduces signal distortion at high frequencies.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) standards.

Benefits

  • High Performance: Provides excellent performance in RF and microwave circuits.
  • Compact Size: Small package allows for use in space-constrained applications.
  • Energy Efficient: Low forward voltage reduces power consumption.
  • Reliable Operation: Designed for stable and consistent performance.
  • Easy Integration: Simple to integrate into electronic circuits.

Additional Details

The HSMS-281C series is known for its robust design and is suitable for a wide range of high-frequency applications. The specific model, HSMS-281C-BLKG, indicates specific parameters related to forward voltage, capacitance, and breakdown voltage. Schottky diodes are semiconductor devices that exhibit a low forward voltage drop and fast switching speeds due to the metal-semiconductor junction. They are commonly used in RF and microwave circuits to improve performance and efficiency. Proper handling and soldering techniques are recommended to prevent damage during assembly. Consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Infineon Technologies
RF DIODE SCHOTTKY 3V 100MW SC79
Lowest to $5.8647
Broadcom Limited
Trans RF FET 7V 0.3A 4-Pin(3+Tab) SOT-89 T/R
Lowest to $3.2640
Infineon Technologies
RF DIODE PIN 150V 250MW SC79-2
Lowest to $0.0184
NXP / Nexperia
Trans RF MOSFET N-CH 14V 0.03A 4-Pin(3+Tab) SOT-143R
Lowest to $78.8934
NXP / Nexperia
RF DIODE PIN 175V 250MW TO236AB
Need more? Email Us
M/A-Com Technology Solutions
SWITCH,RF,DFN 0503 PKG
Lowest to $8.1418
Infineon Technologies
RF DIODE PIN 50V 150MW TSSLP-2
Need more? Email Us
Infineon Technologies
RF DIODE STANDARD 35V SC79-2
Lowest to $0.0892
Infineon Technologies
N-Channel Dual Gate MOS-Fieldeffect Tetrode, Depletion Mode / Trans RF MOSFET N-CH 20V 0.03A 4-Pin TO-50
Lowest to $2.0619

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess