EN
  • EN
  • DE
  • IT

135D826X9125K6

Part No 135D826X9125K6
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 82UF 125V 10% AXIAL
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Sprague
Series 135D
Packaging Tray
Capacitance 82μF
Tolerance ±10%
Voltage Rating DC 125V
Type Hermetically Sealed
ESR (Equivalent Series Resistance) 2.8 Ohm
Operating Temperature Range -55°C ~ 200°C
Mounting Style Through Hole
Package Axial
Dimension 0.390" Dia x 1.062" L (9.91mm x 26.97mm)
Manufacturer Size Code K
Features Wet Tantalum
Win Source Part Number 760391-135D826X9125K6
Family Name 135D
Introduction Date October 12, 2006
ECCN EAR99
Country of Origin United States of America, Israel
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 135D826X9125K6 CAD Model

Description

The 135D826X9125K6 is a hermetically sealed, solid tantalum capacitor manufactured by Vishay. It belongs to the 135D series, known for its high reliability and performance in demanding applications. These capacitors are designed to provide stable capacitance and low ESR (Equivalent Series Resistance) over a wide range of temperatures and frequencies. They are particularly well-suited for military, aerospace, and other high-reliability applications where consistent performance is critical.

Applications

  • Military and aerospace electronics: Used in critical circuits requiring high reliability.
  • Medical equipment: Power supply filtering and decoupling.
  • Industrial control systems: Stable capacitance in harsh environments.
  • Avionics systems: Reliable performance in aircraft electronics.
  • High-end audio equipment: Filtering and signal processing.

Features

  • Hermetically sealed: Provides protection against moisture and contaminants.
  • Solid tantalum construction: Ensures high reliability and long life.
  • High capacitance stability: Maintains capacitance value over temperature and voltage variations.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and voltage ripple.
  • Wide operating temperature range: Suitable for use in extreme environments.
  • Compliant with military standards: Meets stringent performance requirements.

Benefits

  • High reliability: Ensures long-term performance in critical applications.
  • Stable performance: Maintains consistent capacitance and ESR over temperature and voltage.
  • Extended operating life: Solid tantalum construction provides long life in harsh environments.
  • Reduced power dissipation: Low ESR minimizes power loss and heat generation.
  • Resistance to harsh environments: Hermetic seal protects against moisture and contaminants.
  • Compliance with industry standards: Meets military and aerospace requirements.

Additional Details

The 135D826X9125K6 has a capacitance of 82 µF with a tolerance of ±10%. It is rated for a voltage of 125 VDC. The hermetically sealed package ensures that the capacitor is protected from moisture and other environmental factors, contributing to its high reliability. The solid tantalum construction provides excellent stability and long life. This capacitor is designed to meet the stringent requirements of military and aerospace applications, making it a reliable choice for demanding environments. The operating temperature range is typically -55°C to +125°C.

You May Also Be Interested in

Vishay
CAP TANT 22UF 10V 20% 0603
Lowest to $1.4662
AVX Corporation
CAP TANT 22UF 10V 10% 1411
Need more? Email Us
Rohm Semiconductor
Chip tantalum capacitors (Fail-safe open structure type) | CAP TANT 22UF 20% 6.3V 1411
Lowest to $0.2358
AVX Corporation
CAP TANT 47UF 6.3V 20% 0603 / Cap Tant Solid 47uF 6.3V M CASE 20% (1.6 X 0.85 X 0.8mm) Inward L SMD 10 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 20V 10% 1206 / Cap Tant Solid 4.7uF 20V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 6.3V 20% 0402 / Cap Tant Solid 4.7uF 6.3V U CASE 20% (1.1 X 0.6 X 0.55mm) Inward L SMD 20 Ohm 125°C T/R
Lowest to $0.6657
Vishay
CAP TANT 4.7UF 25V 10% 2312 / Cap Tant Solid 4.7uF 25V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 1.6 Ohm 150°C Automotive T/R
Need more? Email Us
AVX Corporation
CAP TANT 4.7UF 16V 10% 1206 / Cap Tant Solid 4.7uF 16V A CASE 10% (3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 4 Ohm 125°C T/R
Lowest to $0.2616
AVX Corporation
CAP TANT 1UF 35V 20% 1411
Lowest to $0.1686

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess