The 20MQ060NTRPBF is a high-performance Schottky Barrier Rectifier from Vishay Semiconductors. This surface-mount device is designed for applications requiring high efficiency, low forward voltage drop, and fast switching speeds. It is particularly well-suited for use in low-voltage, high-frequency inverters, freewheeling, DC-DC converters, and polarity protection applications.
Applications:
- DC-DC Converters
- High-Frequency Inverters
- Freewheeling diodes in inductive loads
- Polarity Protection
- Switched-Mode Power Supplies (SMPS)
Features:
- Low forward voltage drop, minimizing power losses and improving efficiency.
- High surge current capability, offering robustness and reliability in transient conditions.
- Guard ring for overvoltage protection, enhancing device reliability.
- Surface-mount package (SMPC - DO-220A), facilitating automated assembly.
- RoHS compliant and halogen-free, meeting environmental standards.
- Low power loss, contributing to energy efficiency.
Benefits:
- Improved energy efficiency in power conversion systems.
- Enhanced system reliability due to robust design and surge protection.
- Reduced heat sink requirements because of low power dissipation.
- Simplified manufacturing process with surface-mount technology.
- Environmentally friendly due to RoHS compliance.
Additional Details:
Technical Specifications:
- Maximum Repetitive Peak Reverse Voltage: 60V
- Maximum Average Forward Rectified Current: 20A
- Maximum Peak Forward Surge Current: 300A
- Forward Voltage Drop at 20A: 0.65 V (Typical)
- Operating Temperature Range: -55°C to +150°C
- Package: SMPC (DO-220A)
The 20MQ060NTRPBF is designed for efficient and reliable performance in demanding power electronics applications. Its surface-mount package and robust design make it ideal for high-volume manufacturing and long-term operation in harsh environments. It's commonly found in power supplies for computers, servers, and other electronic devices where efficiency and reliability are paramount.