EN
  • EN
  • DE

BZT52C39-7

Part No BZT52C39-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 39V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 39 V 500 mW ±5% Surface Mount SOD-123
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name BZT52C39
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number BZT52C39-7DICT, BZT52C39CT-ND, BZT52C39CT, BZT52C39DICT-ND, BZT52C39, BZT52C39-7CT, BZT52C39DICT, BZT52C397, BZT52C39-7DITR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 913929-BZT52C39-7
Ultra Librarian 3D Model Ultra Librarian BZT52C39-7 CAD Model

Description

Product Overview: BZT52C39-7 Zener Diode from Diodes Incorporated

The BZT52C39-7 is a high-performance Zener diode designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This Zener diode offers precise voltage regulation, making it an ideal choice for a wide range of electronic applications where voltage stabilization is crucial.

Key Features

  • Voltage Regulation: The BZT52C39-7 provides a nominal Zener voltage of 39V, making it suitable for applications requiring a stable reference voltage.
  • Power Dissipation: With a power dissipation of 410mW, this Zener diode can handle a significant amount of energy without overheating, ensuring reliable performance under various operating conditions.
  • Package: The device comes in a compact SOD-123 package, which is ideal for space-constrained applications and helps in minimizing the board space required.
  • Low Leakage Current: It has a low leakage current, which enhances its efficiency and reduces power loss, contributing to the overall energy-saving attributes of the circuit.
  • High Surge Capability: This diode is capable of withstanding surge currents, providing additional protection against voltage spikes and transients that can potentially damage electronic components.

Applications

The BZT52C39-7 Zener diode is versatile and can be used in various applications including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Power management solutions
  • Consumer electronics
  • Telecommunication devices
  • Computer peripherals

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the BZT52C39-7 is no exception. It is produced with the highest manufacturing standards, ensuring that each diode meets the company's rigorous quality control measures. Customers can trust this component for its reliability and consistent performance in their electronic designs.

Environmental Compliance

The BZT52C39-7 is also environmentally friendly, complying with RoHS directives, which restricts the use of certain hazardous materials in electronic equipment. This commitment to environmental responsibility makes it a suitable choice for eco-conscious applications and markets.

Overall, the BZT52C39-7 Zener diode from Diodes Incorporated is a robust and reliable component that offers precise voltage regulation, high power dissipation, and surge protection, making it an excellent choice for designers looking to enhance the stability and durability of their electronic products.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Microchip Technology
DIODE ZENER 10V 1.5W DO204AL
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 300MW SOD323
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess