EN
  • EN
  • DE

293D105X0016A2TE3

Part No 293D105X0016A2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 1UF 16V 20% 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 1μF
Tolerance ±20%
Voltage Rating 16V
Type Molded
ESR 9.3 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Win Source Part Number 122407-293D105X0016A2TE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D105X0016A2TE3 CAD Model

Description

293D105X0016A2TE3 Description

The 293D105X0016A2TE3 is a highly efficient component designed for energy-saving applications. Its design focuses on maximizing power efficiency.

  • Applications: Power supply design, Renewable energy systems, Low-power devices
  • Features: High efficiency, Low ESR (Equivalent Series Resistance), Compact size
  • Benefits: Reduced energy consumption, Optimal power utilization, Space-efficient design
  • By integrating the 293D105X0016A2TE3 into your project, you can significantly enhance energy savings and device lifespan.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10% 6.3V 1611
Lowest to $1.6662
Vishay
CAP TANT 47UF 35V 10% RADIAL
Lowest to $36.3980
Vishay
Solid Tantalum Surface Mount Chip Capacitors
Lowest to $1.1096
Vishay
CAP TANT 10UF 4V 20% 1206
Need more? Email Us
Vishay
CAP TANT 33UF 16V 10% 1411
Lowest to $0.1287
Vishay
CAP TANT 100UF 6.3V 10% 2312
Lowest to $0.2136
Vishay
CAP TANT 15UF 10V 10% 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 35V 20% 2917
Lowest to $0.3162
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 6.3V 1411 / 33 µF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 350mOhm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1500 $50.2500
815+ $0.1231 $100.3265
1,260+ $0.1192 $150.1920
1,735+ $0.1154 $200.2190
2,245+ $0.1115 $250.3175
3,000+ $0.1000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess