EN
  • EN
  • DE

293D105X0035B2TE3

Part No 293D105X0035B2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 1UF 35V 20% 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 1μF
Tolerance ±20%
Voltage Rating 35V
Type Molded
ESR 5 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.11mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 1003693-293D105X0035B2TE3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D105X0035B2TE3 CAD Model

Description

The Vishay 293D105X0035B2TE3 is a high-quality molded capacitor designed for use in a range of electronic devices.

  • Manufacturer: Vishay
  • Capacitance: 1μF
  • Voltage Rating: 35V
  • Mounting Type: SMD (SMT)
  • Mounting: Through-Hole
  • Temperature Range: -55°C to 125°C

You May Also Be Interested in

Vishay
CAP TANT 2.2UF 16V 10% 1411
Lowest to $0.1964
Vishay
CAP TANT 47UF 35V 10% RADIAL
Lowest to $36.3980
Vishay
CAP TANT 4.7UF 50V 20% 2910
Need more? Email Us
Vishay
Solid Tantalum Surface Mount Chip Capacitors
Lowest to $1.1096
Kemet
Capacitor Tantalum 560uF 10V 10% Axial 125°C Bulk/Tray
Need more? Email Us
Vishay
CAP TANT 100UF 20V 20% 2917
Lowest to $1.0206
Vishay
CAP TANT 1.5UF 10% 75V AXIAL
Need more? Email Us
Vishay
CAP TANT 100UF 10% 6.3V 1611
Lowest to $1.6662
Vishay
CAP TANT 10UF 10V 20% 1206
Lowest to $0.1688

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4154 $51.9250
295+ $0.3409 $100.5655
455+ $0.3302 $150.2410
630+ $0.3196 $201.3480
810+ $0.3089 $250.2090
1,085+ $0.2770 $300.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess