EN
  • EN
  • DE

293D106X0020B2TE3

Part No 293D106X0020B2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 10UF 20% 20V 1411
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Sprague
Packaging Reel
Capacitance 10μF
Tolerance ±20%
Voltage - Rated 20V
Type Molded
ESR (Equivalent Series Resistance) 2.1Ohm
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 1411 (3528 Metric)
Parts Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum) 0.083" (2.11mm)
Manufacturer Size Code B
Features General Purpose
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 751061-293D106X0020B2TE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D106X0020B2TE3 CAD Model

Description

The 293D106X0020B2TE3 is a high-quality molded capacitor from Vishay Sprague.

  • Capacitance: 10μF
  • Tolerance: ±20 percent
  • Voltage Rating: 20V
  • ESR: 2.1Ohm
  • Manufacturer Size Code: B
  • Popularity: Low
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Vishay
CAP TANT 10UF 35V 20% 2917
Lowest to $0.5328
Vishay
CAP TANT 4.7UF 50V 20% 2910
Need more? Email Us
Vishay
CAP TANT 100UF 10% 6.3V 1611
Lowest to $1.6662
Vishay
CAP TANT 1.5UF 10% 75V AXIAL
Need more? Email Us
Vishay
CAP TANT 15UF 10V 10% 1206
Need more? Email Us
Vishay
CAP TANT 10UF 4V 20% 1206
Need more? Email Us
Kemet
CAP TANT 33UF 10% 35V 2917 / 33 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 600mOhm
Lowest to $1.2161
Cornell Dubilier Electronics (CDE)
CAP TANT 47UF 10V 10% AXIAL
Lowest to $4.5951
Vishay
CAP TANT 4.7UF 100V 10% AXIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1873 $50.5710
655+ $0.1537 $100.6735
1,010+ $0.1489 $150.3890
1,390+ $0.1441 $200.2990
1,795+ $0.1393 $250.0435
2,405+ $0.1249 $300.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 425 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess