EN
  • EN
  • DE

293D106X9010C2T

Part No 293D106X9010C2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2004
Reference case C
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
RoHS State Request Verification
Win Source Part Number 743575-293D106X9010C2T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D106X9010C2T CAD Model

Description

The 293D106X9010C2T is a solid tantalum chip capacitor manufactured by Vishay. It's part of the 293D series, characterized by its molded case construction and reliable performance, making it suitable for a variety of electronic applications.

Applications

  • Decoupling in power supplies.
  • Filtering in signal processing circuits.
  • Bypass capacitor in digital circuits.
  • DC-DC converters.
  • Embedded systems.

Features

  • Molded Case: Provides physical protection and precise dimensions for automated assembly.
  • Solid Tantalum Construction: Ensures stable electrical characteristics and long-term reliability.
  • RoHS Compliant: Complies with environmental regulations for lead-free manufacturing.
  • High Volumetric Efficiency: Offers a high capacitance value in a small package size.
  • Capacitance Value: 10µF (microfarads)
  • Voltage Rating: 10V (volts)
  • Operating Temperature Range: Typically -55°C to +125°C (consult the datasheet for accurate specifications).

Benefits

  • Reliable Operation: Solid tantalum construction provides consistent performance over a wide range of conditions.
  • Compact Size: Allows for use in space-constrained applications.
  • Easy Assembly: Surface mount design enables automated assembly processes.
  • Stable Electrical Characteristics: Offers stable capacitance and low ESR (Equivalent Series Resistance).
  • Long Lifespan: Tantalum capacitors have a long operational life, contributing to system reliability.

Additional Details

The 293D series is a widely used choice for general-purpose applications requiring stable and reliable capacitance. The "C2T" suffix typically indicates a specific case size and packaging configuration. The 106 represents a capacitance of 10 microfarads, and 9010 indicates a voltage rating of 10V. Consult the manufacturer's datasheet for specific details, including ESR, ripple current ratings, and temperature derating curves.

You May Also Be Interested in

Kemet
CAP TANT 22UF 20V 10% 2413
Lowest to $0.4399
Vishay
CAP TANT 33UF 10V 20% 0805
Need more? Email Us
Vishay
Cap Tant Solid 220uF 4V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 1.5 Ohm 125°C T/R
Lowest to $10.8304
Vishay
CAP TANT 150UF 10V 10% 2917
Lowest to $0.4379
Vishay
CAP TANT 22UF 25V 20% 2917
Lowest to $0.4974
Vishay
CAP TANT 2.2UF 25V 10% 1206
Lowest to $0.1625
Vishay
CAP TANT 2.2UF 25V 20% 1206
Need more? Email Us
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
Vishay
CAP TANT 15UF 16V 20% 2312
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
545+ $0.1063 $57.9335
1,320+ $0.0878 $115.8960
2,030+ $0.0855 $173.5650
2,820+ $0.0820 $231.2400
3,625+ $0.0797 $288.9125
4,840+ $0.0716 $346.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 545 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess