EN
  • EN
  • DE

293D107X9010D2TE3

Part No 293D107X9010D2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Solid Tantalum Surface Mount Chip Capacitors TANTAMOUNT, Molded Case, Standard Industrial Grade | CAP TANT 100UF 10% 10V 2917
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Sprague
Packaging Reel
Capacitance 100μF
Tolerance ±10%
Voltage - Rated 10V
Type Molded
ESR (Equivalent Series Resistance) 600mOhm
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 2917 (7343 Metric)
Parts Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum) 0.122" (3.10mm)
Manufacturer Size Code D
Features General Purpose
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1123515-293D107X9010D2TE3
Manufacturer Homepage www.vishay.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial, Consumer Electronics, Portable Devices, Power Management
Ultra Librarian 3D Model Ultra Librarian 293D107X9010D2TE3 CAD Model

Description

The Vishay Sprague 293D107X9010D2TE3 is a general-purpose molded capacitor with a capacitance of 100μF and a ±10% tolerance manufactured by Vishay Sprague.

  • Capacitance: 100μF
  • Tolerance: ±10%
  • Voltage Rating: 10V
  • ESR: 600mOhm
  • Applications: Industrial, consumer electronics, portable devices, and power management
  • Manufacturer Size Code: D
  • Package: 2917 (7343 Metric)
  • Seated Height: 0.122" (3.10mm)
  • Popularity: High
  • Supply and Demand Status: Sufficient
  • Temperature Range: -55°C to 125°C
  • Lifetime @ temp.: -

You May Also Be Interested in

Vishay
CAP TANT 22UF 16V 20% 2917
Lowest to $0.4015
Cornell Dubilier Electronics (CDE)
CAP TANT 47UF 10V 10% AXIAL
Lowest to $4.5951
Vishay
CAP TANT 47UF 35V 10% RADIAL
Lowest to $36.3980
Vishay
CAP TANT 4.7UF 50V 20% 2910
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1206
Lowest to $0.1688
Vishay
CAP TANT 150UF 20% 15V AXIAL / 150 µF Hermetically Sealed Tantalum Capacitors 15 V Axial
Need more? Email Us
Vishay
Solid Tantalum Surface Mount Chip Capacitors
Lowest to $1.1096
Vishay
CAP TANT 33UF 16V 10% 1411
Lowest to $0.1287
Vishay
CAP TANT 10UF 6.3V 20% 1411
Lowest to $0.1712

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4950 $51.9750
250+ $0.4062 $101.5500
385+ $0.3935 $151.4975
530+ $0.3808 $201.8240
680+ $0.3681 $250.3080
910+ $0.3300 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess