EN
  • EN
  • DE

BZD27-C39

Part No BZD27-C39
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1156990-BZD27-C39
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian BZD27-C39 CAD Model

Description

The BZD27-C39 is a robust, high-performance Zener diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This Zener diode is part of NXP's BZD27 series, known for its reliability and efficiency in voltage regulation applications. The BZD27-C39 is specifically engineered to provide a precise voltage regulation solution with a nominal Zener voltage of 39 volts.

Key Features

  • Voltage Regulation: With a Zener voltage of 39V, the BZD27-C39 ensures stable voltage regulation, making it ideal for protecting sensitive electronics against voltage spikes and surges.
  • Power Dissipation: This Zener diode offers a power dissipation of 800mW, which allows it to withstand higher power levels and makes it suitable for a wide range of industrial and commercial applications.
  • Package: Encased in a small SOD87 (DO-219) surface-mounted package, the BZD27-C39 is optimized for high-density circuit board designs and is easy to integrate into various electronic systems.
  • Thermal Performance: The device features excellent thermal performance, ensuring reliable operation even under high temperature conditions.
  • Tolerance: It comes with a standard tolerance of ±5%, providing consistent performance and ease of design for circuit engineers.

Applications

The BZD27-C39 is versatile and can be used in a multitude of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Computer peripherals

Quality and Reliability

NXP's commitment to quality is evident in the BZD27-C39 Zener diode. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance. The device is also RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Whether you are designing power management systems, looking to protect sensitive electronics, or need precise voltage clamping, the BZD27-C39 from NXP is a trusted choice that promises to deliver both performance and durability.

You May Also Be Interested in

Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6253 $57.7566
54+ $2.1552 $116.3808
84+ $2.0871 $175.3164
115+ $2.0201 $232.3115
148+ $1.9531 $289.0588
198+ $1.7510 $346.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess