EN
  • EN
  • DE

293D225X0016B2TE3

Part No 293D225X0016B2TE3
Manufacturer Vishay
Catalog Tantalum Capacitors
Description Cap Tant Solid 2.2uF 16V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 4.6 Ohm 125°C T/R / CAP TANT 2.2UF 16V 20% 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 2.2μF
Tolerance ±20%
Voltage Rating 16V
Type Molded
ESR 4.6 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.11mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 075269-293D225X0016B2TE3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 293D
Introduction Date September 25, 2001
ECCN EAR99
Country of Origin China, Israel
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 293D225X0016B2TE3 CAD Model

Description

Overview of 293D225X0016B2TE3

The 293D225X0016B2TE3 is a high-reliability tantalum capacitor designed for demanding applications. It provides stable electrical performance over a wide temperature range, making it ideal for various electronic devices.

Features and Benefits

  • Rated Voltage: 16V
  • Capacitance: 2.2μF
  • Compact size for space-constrained applications
  • Long operational lifespan
  • Excellent temperature stability

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Telecommunications equipment
  • Power management circuits

Overall, the 293D225X0016B2TE3 offers reliable performance and durability, making it a valuable component in a wide range of projects.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10% 6.3V 1611
Lowest to $1.6662
Vishay
CAP TANT 47UF 35V 10% RADIAL
Lowest to $36.3980
Vishay
CAP TANT 100UF 6.3V 10% 2312
Lowest to $0.2136
Vishay
CAP TANT 22UF 16V 20% 2917
Lowest to $0.4015
Vishay
CAP TANT 33UF 16V 10% 1411
Lowest to $0.1287
Vishay
CAP TANT 470UF 6.3V 10% 2917
Lowest to $0.9961
Vishay
CAP TANT 6.8UF 25V 10% 1411
Lowest to $0.4120
Cornell Dubilier Electronics (CDE)
CAP TANT 47UF 10V 10% AXIAL
Lowest to $4.5951
Vishay
CAP TANT 4.7UF 100V 10% AXIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess