EN
  • EN
  • DE

2N7002K-T1

Part No 2N7002K-T1
Manufacturer Vishay
Catalog Hard To Find
Description N-Channel 60-V (D-S) MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1124237-2N7002K-T1
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N7002K-T1 CAD Model

Description

The 2N7002K-T1 is a small signal MOSFET transistor manufactured by Vishay. It's an N-channel enhancement mode MOSFET designed for low-voltage, low-current switching applications. The 'K' designation often signifies a specific package variation, and the '-T1' usually indicates tape and reel packaging for automated assembly.

Applications:

  • Low-side switching
  • Portable devices
  • DC-DC conversion
  • Load switching
  • Logic level shifting

Features:

  • N-Channel Enhancement Mode: Operates by enhancing the conductivity between the drain and source terminals when a positive voltage is applied to the gate.
  • Low Threshold Voltage: Requires a small gate voltage to turn on, making it suitable for logic-level circuits.
  • Fast Switching Speed: Designed for applications where rapid switching is necessary.
  • Low On-Resistance: Minimizes power loss and heat generation during operation.
  • Surface Mount Package: Compact SOT-23 package for efficient board space utilization.

Benefits:

  • Efficient Switching: Reduces power consumption and enhances overall system efficiency.
  • Direct Logic Interface: Can be directly driven by microcontrollers and other logic circuits.
  • Compact Design: Enables miniaturization of electronic devices.
  • High Reliability: Vishay's quality standards ensure consistent and dependable performance.
  • Simplified Circuit Layout: Facilitates easy integration into a wide range of applications.

Additional Details:

The 2N7002K-T1 comes in a SOT-23 surface mount package. The key electrical parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). For detailed specifications, refer to the official Vishay datasheet for the 2N7002K. Ensure proper gate drive conditions to achieve optimal switching performance and to protect the device from damage. The '-T1' suffix indicates that the device is supplied on tape and reel for automated pick-and-place assembly.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $0.9663
Samsung
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2,825+ $0.0205 $57.9125
6,025+ $0.0192 $115.6800
9,375+ $0.0185 $173.4375
13,425+ $0.0172 $230.9100
17,485+ $0.0166 $290.2510
21,740+ $0.0159 $345.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235,178 pieces
MOQ: 2825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess