EN
  • EN
  • DE

30CTQ045-N3

Part No 30CTQ045-N3
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Schottky Rectifier, 2 x 15 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1127999-30CTQ045-N3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 30CTQ045-N3 CAD Model

Description

The Vishay 30CTQ045-N3 is a dual common cathode Schottky Rectifier designed for high-efficiency rectification. This device is particularly well-suited for use in low voltage, high frequency inverters, free wheeling, and polarity protection applications. The Schottky barrier construction provides a lower forward voltage drop compared to conventional rectifiers, leading to reduced power losses and improved efficiency. The “-N3” suffix often indicates a specific lead-free finish or compliance with certain environmental standards like RoHS.

Applications:

  • Switching Power Supplies: Used in the output rectification stage to convert AC voltage to DC voltage efficiently.
  • Freewheeling Diodes: Employed in inductive circuits to prevent voltage spikes when the current is switched off.
  • Polarity Protection: Provides protection against reverse polarity connections in power supplies and electronic devices.
  • DC-DC Converters: Used in DC-DC converters to rectify the output voltage and improve efficiency.
  • Solar Power Systems: Implemented in solar inverters for efficient DC-AC conversion.

Features:

  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents, making it suitable for demanding applications.
  • High Frequency Operation: Optimized for high-frequency switching applications.
  • Dual Common Cathode Configuration: Provides two rectifiers in a single package, reducing component count.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits:

  • Increased Efficiency: Low forward voltage drop reduces power losses and improves overall system efficiency.
  • Enhanced Reliability: High surge current capability ensures reliable operation in harsh environments.
  • Reduced Component Count: Dual common cathode configuration minimizes the number of components required.
  • Improved Thermal Performance: Low power dissipation reduces heat generation.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details:

The 30CTQ045-N3 has a maximum repetitive peak reverse voltage (VRRM) of 45V and a forward current (IF) of 2 x 15A. The operating temperature range typically spans from -55°C to +150°C. The package is usually a TO-220AB or similar, facilitating easy mounting and heat sinking. Ensure proper heat sinking to maintain the device's operating temperature within specified limits. Always refer to the Vishay datasheet for precise electrical characteristics, thermal resistance, and mounting recommendations.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess