EN
  • EN
  • DE

40EPF02PBF

Part No 40EPF02PBF
Manufacturer Vishay
Catalog Hard To Find
Description Fast Soft Recovery Rectifier Diode, 40 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1128582-40EPF02PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 40EPF02PBF CAD Model

Description

The 40EPF02PBF is a fast recovery epitaxial diode manufactured by Vishay. It is designed to provide efficient rectification and fast switching speeds in various electronic circuits. This diode is well-suited for applications requiring quick recovery times and low reverse recovery current.

Applications

  • Switch-Mode Power Supplies (SMPS): Used in SMPS to improve efficiency and reduce switching losses.
  • Uninterruptible Power Supplies (UPS): Employed in UPS systems for efficient power conversion and fast response times.
  • Welding Equipment: Integrated into welding equipment to provide reliable and efficient rectification.
  • Induction Heating Systems: Used in induction heating systems to control and rectify high-frequency currents.
  • Motor Drives: Found in motor drive circuits to improve efficiency and reduce electromagnetic interference (EMI).

Features

  • Fast Recovery Time: Offers a fast reverse recovery time, reducing switching losses and improving efficiency.
  • Low Forward Voltage Drop: Features a low forward voltage drop, minimizing power dissipation.
  • High Surge Current Capability: Provides high surge current capability, making it robust against transient voltage spikes.
  • High Reliability: Designed for high reliability and long operational life.
  • Pb-Free (PBF): Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Efficiency: Enhances efficiency by reducing switching losses and power dissipation.
  • Faster Switching Speeds: Provides faster switching speeds, enabling higher operating frequencies.
  • Enhanced System Reliability: Improves the overall reliability of the system by providing stable and efficient performance.
  • Reduced EMI: Helps in reducing electromagnetic interference (EMI) due to its fast recovery characteristics.
  • Environmental Compliance: Meets environmental standards with its Pb-free construction.

Additional Details

The Vishay 40EPF02PBF has a maximum repetitive peak reverse voltage (VRRM) of 200V and a maximum average forward rectified current (IF(AV)) of 40A. Its reverse recovery time (trr) is typically very fast, often in the range of 35ns to 50ns. The forward voltage drop is typically around 0.9V to 1.2V at rated current. It's typically packaged in a TO-247AC or similar through-hole package for effective heat dissipation. This diode is designed to meet industry standards for performance and safety, including RoHS compliance for lead-free applications. It's commonly used in high-frequency power conversion applications where efficiency and switching speed are critical.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess