EN
  • EN
  • DE

440LD68-R

Part No 440LD68-R
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 6800PF 760VAC Y5U RADIAL / Cap Ceramic Single Suppression X1/Y1 0.0068uF 400VAC/500VAC Y5U 20% (18.3 X 6mm) Radial 9.5mm 125°C Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay BC Components
Series Cera-Mite 440L
Packaging Bulk
Capacitance 6800pF
Tolerance ±20%
Voltage Rating DC 760VAC
Temperature Coefficient Y5U (E)
Operating Temperature Range -30°C ~ 125°C
Ratings X1, Y1
Applications Safety
Mounting Style Through Hole
Package Radial, Disc
Dimension 0.720" Dia (18.30mm)
Height - Seated (Maximum) 0.846" (21.50mm)
Lead Spacing 0.374" (9.50mm)
Lead Style Straight
Win Source Part Number 777894-440LD68-R
Popularity Medium
Supply and Demand Status Limited
Family Name 440L
ECCN EAR99
Country of Origin Czech Republic
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 440LD68-R CAD Model

Description

The Vishay BC Components 440LD68-R is a radial, disc type capacitor that belongs to the Cera-Mite 440L series.

  • Series: Cera-Mite 440L
  • Mounting Type: Through Hole
  • Applications: Safety
  • Capacitance: 6800pF
  • Voltage Rating DC: 760VAC
  • Tolerance: ±20%
  • Temperature Coefficient: Y5U (E)
  • Lead Spacing: 0.374" (9.50mm)
  • Lead Style: Straight
  • Diameter: 0.720" Dia (18.30mm)
  • Height-Seated (Maximum): 0.846" (21.50mm)
  • Win Source Part Number: 777894-440LD68-R
  • Supply and Demand Status: Limited

You May Also Be Interested in

Kemet
CAP CER 0603 1NF 16V X7R 5%
Lowest to $0.0219
Kemet
CAP CER 1UF 25V X7R 0603
Lowest to $0.2832
TDK Corporation
CAP CER 500PF 10KV Y5P DISK
Need more? Email Us
Walsin Technology Corporation
CAP CER 10000PF 200V X7R 1206
Lowest to $0.0213
Walsin Technology Corporation
CAP CER 10UF 16V X5R 0603
Lowest to $0.0583
TDK Corporation
CAP CER 200PF 20KV Z5T DISK
Need more? Email Us
Yageo
CAP CER 1500PF 2KV X7R 1206
Lowest to $0.1467
Cornell Dubilier Electronics (CDE)
CAP CER 0.1UF 50V 10% RADIAL
Lowest to $0.5821
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess