EN
  • EN
  • DE

5KASMC33A

Part No 5KASMC33A
Manufacturer Vishay
Catalog Hard To Find
Description Surface Mount PAR® Transient Voltage Suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1129483-5KASMC33A
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5KASMC33A CAD Model

Description

The 5KASMC33A is a 5000W surface mount Transient Voltage Suppressor (TVS) diode from Vishay. Similar to the 5KASMC30A, this diode is designed to protect sensitive electronic components from voltage transients induced by lightning, inductive load switching, and Electrostatic Discharge (ESD). It is a crucial component in ensuring the reliability and longevity of electronic devices by safeguarding them against damaging voltage spikes. The main difference from the 5KASMC30A is the standoff voltage which is 33V for the 5KASMC33A.

Applications

  • Power Supplies
  • Communication Equipment
  • Industrial Control Systems
  • Automotive Electronics
  • Lighting Surge Protection

Features

  • High Surge Capability: Provides high surge current protection capability.
  • Surface Mount Package: Designed for surface mount assembly, optimizing board space.
  • Fast Response Time: Quickly responds to transient voltage events, ensuring prompt protection.
  • Low Clamping Voltage: Limits the voltage across protected components to a safe level, preventing damage.
  • Glass Passivated Junction: Enhances reliability and stability, ensuring consistent performance.
  • RoHS Compliant: Adheres to environmental standards, minimizing hazardous substances.

Benefits

  • Protection from Voltage Transients: Protects sensitive electronic components from voltage surges, preventing failures.
  • Increased System Reliability: Enhances the robustness and extends the operational life of electronic equipment.
  • Simplified Circuit Design: Integrates easily into circuit designs, providing effective transient voltage protection without complex configurations.
  • Compact Size: The surface mount package allows for efficient circuit layouts, saving valuable board space.

Additional Details

The 5KASMC33A is available in an SMC (DO-214AB) package. The clamping voltage is specified at a particular test current, and the operating temperature range is generally from -55°C to +150°C. This TVS diode is engineered to absorb high-energy transients without experiencing catastrophic failure, ensuring continued protection. The peak pulse power dissipation is rated at 5000W. Its unidirectional configuration provides protection against positive polarity transients. Key to selecting this diode is the correct standoff voltage. Similar to other TVS diodes it should be carefully selected based on the required surge current, voltage level, and clamping level of the protected circuit.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess