The 8ETH06STRRPBF is a hyperfast rectifier diode from Vishay Semiconductors. This diode is designed for applications requiring extremely fast switching speeds and low reverse recovery charge. The "STRR" designation indicates a surface mount, tape and reel packaging. The "PBF" suffix indicates that it is a lead-free device.
Applications
- Output Rectification in High-Frequency SMPS
- Freewheeling Diode in Converters and Motor Drives
- Snubber Diode
- Power Factor Correction (PFC) Circuits
- High-Frequency Inverters
Features
- Hyperfast Recovery Time
- Low Forward Voltage Drop
- High Surge Current Capability
- Operating Junction Temperature: -55°C to +175°C
- Glass passivated chip junction
- Lead-Free Finish; RoHS Compliant
Benefits
- Improved efficiency in high-frequency switching power supplies.
- Reduced switching losses due to fast recovery time.
- Enhanced system reliability with high surge current capability.
- Compliance with environmental regulations (RoHS).
- Reduced power dissipation.
Additional Details
The 8ETH06STRRPBF diode is designed for use in switched-mode power supplies (SMPS) operating at high frequencies. The low forward voltage drop minimizes power losses, and the hyperfast recovery time reduces switching losses. The device is available in a surface-mount package for automated assembly. Its key specifications include a maximum repetitive peak reverse voltage of 600V and an average forward current of 8A. It is designed to provide reliable operation in demanding applications.