EN
  • EN
  • DE

981HE0B4WA8H01

Part No 981HE0B4WA8H01
Manufacturer Vishay
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR ROTARY 360DEG WIRE LEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Rotary Position
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 360°, Continuous
Output Analog Voltage
Output Signal Clockwise Increase
Actuator Type Hole for Shaft
Linearity ±0.5%
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Chassis Mount
Termination Style Wire Leads
Temperature Range - Operating -45°C ~ 125°C
Case / Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599580-981HE0B4WA8H01
Ultra Librarian 3D Model Ultra Librarian 981HE0B4WA8H01 CAD Model

Description

N

You May Also Be Interested in

Honeywell
POS TRANS-XDCR JP/2 250/1.0% 1/8
Need more? Email Us
Honeywell
LIN POS TRANS 9144 MM
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
TE Connectivity
SENSOR LINEAR 2032MM CONNECTOR
Need more? Email Us
Honeywell
SENSOR ROTARY 360DEG CONNECTOR
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
TE Connectivity
STRING POT 50 INCH RANGE
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Honeywell
POT SPEED & POSITION
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess