EN
  • EN
  • DE

981HE2B1WA1F16

Part No 981HE2B1WA1F16
Manufacturer Vishay
Catalog Sensors, Transducers -Position Sensors- Angle, Linear Position Measuring
Description SENSOR ROTARY 90DEG WIRE LEADS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

For Measuring Rotary Position
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 90°
Output Analog Voltage
Output Signal Clockwise Increase
Actuator Type Flatted Shaft
Linearity ±0.5%
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Chassis Mount
Termination Style Wire Leads
Temperature Range - Operating -45°C ~ 125°C
Case / Package Module, Flatted Shaft
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1599581-981HE2B1WA1F16
Ultra Librarian 3D Model Ultra Librarian 981HE2B1WA1F16 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 120DEG WIRE LEADS
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
TE Connectivity
STRING POT 50 INCH RANGE
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Sensata-BEI Sensors
SENSOR LINEAR 304.8MM WIRE LEAD
Need more? Email Us
TT Electronics
SENSOR ROTARY 180DEG SLDR TURRET
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us
Honeywell
POTENTIOMETER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess