The BAS19-V-GS18 is a high-speed switching diode manufactured by Vishay. It is designed for fast switching applications and features a low forward voltage drop and low leakage current. This diode is commonly used in various electronic circuits where rapid switching and efficient signal rectification are crucial.
Applications
- High-speed switching circuits
- General-purpose rectification
- Reverse polarity protection
- DC-DC converters
- Small signal diode applications
Features
- Fast Switching Speed: Offers very low reverse recovery time.
- Low Forward Voltage: Ensures efficient operation.
- Low Leakage Current: Minimizes power loss and improves circuit efficiency.
- High Breakdown Voltage: Provides robustness against voltage spikes.
- Surface Mount Package: Facilitates automated assembly.
Benefits
- Improved Circuit Performance: Enables faster and more reliable switching.
- Reduced Power Consumption: Low forward voltage and leakage current contribute to energy efficiency.
- Enhanced Reliability: High breakdown voltage ensures stable operation under varying conditions.
- Compact Design: Small surface mount package saves board space.
- Simplified Manufacturing: Surface mount design is suitable for automated assembly processes.
Technical Specifications
The BAS19-V-GS18 typically has a maximum repetitive peak reverse voltage of 100V, a maximum average forward current of 200mA, and a reverse recovery time in the nanosecond range. Its operating temperature ranges from -65°C to +150°C. The device is RoHS compliant, making it suitable for environmentally conscious applications.
This diode is available in a small surface mount package (SOD-323), which is ideal for compact electronic devices. Its fast switching speed and low forward voltage drop make it a popular choice for various high-speed applications.